794957-2

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 794957-2
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.67
Save as much as 59%
Last Value Update: 2019-07-12
Product Description
Alternate Part Numbers
Warranty

Description

  • 7949572
  • CONTACT
  • PIN
  • 26-22AWG
  • CRIMP
  • PRODUCT RANGE:VAL-U-LOK SERIES
  • CONTACT GENDER:PIN
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:22AWG
  • CONTACT PLATING:GOLD PLATED CONTACTS
  • FOR USE WITH:VAL-U-LOK SERIES
  • WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #794957-2
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 794957-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.48
SKU: 21258399
Save Up To CAN$0.20!
Must Purchase Minimum Quantity Of 15000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.37
SKU: 21258400
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.32
SKU: 21258401
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.29
SKU: 21258402
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 794957-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 794956-2
794956-2

TE CONNECTIVITY

AMP

CONTACT, SOCKET, 22-18AWG, CRIMP; PRODUCT RANGE:VAL-U-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TER ...
Buy Surplus As Low As
CAN$0.45
TE CONNECTIVITY 794958-2
794958-2

TE CONNECTIVITY

AMP

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:VAL-U-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TER ...
Buy Surplus As Low As
CAN$0.36
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$115.23
IN STOCK!
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.01
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.75
IN STOCK!
ALLEN BRADLEY 800E-AF306W
800E-AF306W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, GREEN W/ WHITE TEXT, I
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.39
IN STOCK!
ALLEN BRADLEY 800E-AP7
800E-AP7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, STANDARD STYLE, 22.5MM, CLEAR COLOR, FOR PILOT LIGHT
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.73
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$319.09
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$460.91
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.24
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!