Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
AMP
 > 
T4110002041-000

T4110002041-000

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY T4110002041-000
TE CONNECTIVITY T4110002041-000
TE CONNECTIVITY T4110002041-000
TE CONNECTIVITY T4110002041-000 0
TE CONNECTIVITY T4110002041-000 1
TE CONNECTIVITY T4110002041-000 2
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$18.87
Save as much as 51%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • T4110002041000
  • SENSOR CONNECTOR
  • M12
  • RECEPTACLE
  • 4POS
  • CABLE
  • PRODUCT RANGE:-
  • SENSOR CONNECTOR SIZE:M12
  • SENSOR CONNECTOR GENDER:FEMALE
  • NO. OF POSITIONS:4 POSITIONS
  • SENSOR CONTACT TYPE:SCREW SOCKET
  • SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #T4110002041-000
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to T4110002041-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$15.97
SKU: 119161264
Save Up To CAN$2.90!
Additional quantities available with standard lead time.
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.50
SKU: 119161265
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.86
SKU: 119161266
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.87
SKU: 119161267
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to T4110002041-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY T2030001015-000
T2030001015-000

TE CONNECTIVITY

AMP

HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:HEE SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG M ...
Buy Surplus As Low As
CAN$0.83
TE CONNECTIVITY T4110012041-000
T4110012041-000

TE CONNECTIVITY

AMP

SENSOR CONNECTOR, M12, RCPT, 4POS; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GEND ...
Buy Surplus As Low As
CAN$14.35
BANNER ENGINEERING SM312LVAGQD
SM312LVAGQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, RANGE, 50 MM TO 2 M, INPUT, 10-30 V DC, OUTPUT, BI ...
Buy Surplus As Low As
CAN$127.10
IN STOCK!
BANNER ENGINEERING SM912LVAGQD
SM912LVAGQD

BANNER ENGINEERING

VALU-BEAM: POLARIZED RETRO, RANG,E: 0.3 - 4.5 METER, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP ...
Buy Surplus As Low As
CAN$297.56
IN STOCK!
ALLEN BRADLEY 871TM-B10N30-H2
871TM-B10N30-H2

ALLEN BRADLEY

PROXIMITY SENSOR, 2-WIRE AC/DC, 30MM DIAMETER, SHIELDED, TUBULAR:STAINLESS STEEL, METAL FACE, 10MM S ...
Buy Surplus As Low As
CAN$224.29
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.38
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE4101
3NE4101

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 32 A, GR, UN AC: 1000 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,163.96
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.37
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,312.83
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6-807
3NA6-807

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 20 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.69