Home
 > 
Circuit Breaker
 > 
Panel Mount Circuit Breaker
 > 
TE CONNECTIVITY
 > 
AMP
 > 
W93-X112-50

W93-X112-50

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY W93-X112-50
representative photo
click to zoom
Weight: 0.28 kgs
Estimated Value - CAN$327.86
Save as much as 55%
Last Value Update: 2023-02-07
Product Description
Warranty

Description

  • W93X11250
  • CIRCUIT BREAKER
  • HYDROMAGNETIC
  • 3P
  • 277V
  • 50A
  • PRODUCT RANGE:W9 SERIES
  • CURRENT RATING:50A
  • NO. OF POLES:3 POLE
  • INPUT VOLTAGE VAC:277V
  • TRIP TIME:20S
  • INTERRUPTING CAPACITY:5KA
  • DIELECTRIC STRENGTH:1.5KV
  • OPERATING VOLTAGE:277V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #W93-X112-50
CategoryCircuit Breaker
SubcategoryPanel Mount Circuit Breaker
If you need a specific firmware or series relating to W93-X112-50, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$245.89
SKU: 71762494
Save Up To CAN$81.96!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$187.77
SKU: 71762495
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$162.44
SKU: 71762496
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$147.53
SKU: 71762497
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to W93-X112-50, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI OT32E3
OT32E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 40AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 1492-CB2G160
1492-CB2G160

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-11-30, ENERGY LIMITING MINIATURE CIRCUIT BREAKER, 2POLE, 16A
Buy Surplus As Low As
CAN$60.65
IN STOCK!
EATON CORPORATION E50DM1
E50DM1

EATON CORPORATION

CUTLER HAMMER

LIMIT SWITCH HEAD, SIDE ROTARY, MAINTAINED 2 POSITION, HEIGHT: 2.46 INCH, LENGTH: 1.05 INCH, WIDTH: ...
Buy Surplus As Low As
CAN$171.38
IN STOCK!
IDEC NRAS2100-20A-BA
NRAS2100-20A-BA

IDEC

CIRCUIT PROTECTOR, 20A
Buy New
CAN$53.00
SIEMENS 5SN1303
5SN1303

SIEMENS

ITE SIEMENS

CIRCUIT BREAKER 3AMP 1POLE G-CURVE
Buy Surplus As Low As
CAN$125.18
EEC AEG ME81S-C13
ME81S-C13

EEC AEG

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 13AMP, 1POLE, C-CURVE, 10KA
Buy Surplus As Low As
CAN$43.22
IN STOCK!
EEC AEG ME81S-C3
ME81S-C3

EEC AEG

CIRCUIT BREAKER, 240 VAC, 3AMP, 1P
Buy Surplus As Low As
CAN$35.77
IN STOCK!
SIEMENS F351
F351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY DISCONNECT SWITCH, 30AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$60.54
IN STOCK!
EATON CORPORATION FDPW367
FDPW367

EATON CORPORATION

CUTLER HAMMER

FDPW, 3PH, 3P, 600V, 800A, 200KA@480V, NEMA 1
Buy Surplus As Low As
CAN$7,379.00
IN STOCK!
SIEMENS 5SX2240-7
5SX2240-7

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER T55, 400V, 6KA, 2-POLE, C, 40A
Buy Surplus As Low As
CAN$138.59
IN STOCK!
ALLEN BRADLEY 1492-GH002
1492-GH002

ALLEN BRADLEY

MINIATURE CIRCUIT BREAKER, 0.2 AMP RATING, 250VAC, 65VDC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$55.14
IN STOCK!
ALLEN BRADLEY 1492-GH050
1492-GH050

ALLEN BRADLEY

CIRCUIT BREAKER, MINIATURE, 1 POLE, 5 AMP, 250 VAC, 50/60 HZ, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$14.90
IN STOCK!
ALLEN BRADLEY 1492-CB2-G150
1492-CB2-G150

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 15 AMP, 2 POLE, 480Y/277 VAC, 1 PHSAE, 5 HP
Buy Surplus As Low As
CAN$112.15
IN STOCK!
ALLEN BRADLEY 1492-CB2H040
1492-CB2H040

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2007, CIRCUIT BREAKER, MANUAL MOTOR CONTROLLER, 4 AMP, 2 POLE, 48 ...
Buy Surplus As Low As
CAN$213.11
IN STOCK!
ALLEN BRADLEY 1492-CB-2-H-250
1492-CB-2-H-250

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, ENERGY LIMITING, MINIATURE, 2 POLE, MAGNETIC TRIP RAN ...
Buy Surplus As Low As
CAN$143.44
IN STOCK!
ALLEN BRADLEY 1492-CB2H400
1492-CB2H400

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 12/01/2007, MINIATURE CIRCUIT BREAKER, MANUAL MOTOR CONTROLLER, H-TRIP, ...
Buy Surplus As Low As
CAN$187.77
IN STOCK!
ALLEN BRADLEY 1492-CB3F150
1492-CB3F150

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MANUAL MOTOR CONTROLLER, MINIATURE, ENERGY LIMITING, ...
Buy Surplus As Low As
CAN$344.25
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-CB3-G020
1492-CB3-G020

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 2 AMP, 3 POLE, 277/480 VAC, 3 PHASE
Buy Surplus As Low As
CAN$119.22
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!