Home
 > 
Safety Systems
 > 
Safety Relay
 > 
TE CONNECTIVITY
 > 
AXICOM
 > 
5-1393800-4

5-1393800-4

Manufactured by TE CONNECTIVITY AXICOM

TE CONNECTIVITY 5-1393800-4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$677.95
Save as much as 56%
Last Value Update: 2019-07-12
Product Description
Alternate Part Numbers
Warranty

Description

  • 513938004
  • RELAY SOLID STATE
  • V23009A 7A 52 ROHS COMPLIANT
  • V23009A 8A101 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5-1393800-4
CategorySafety Systems
SubcategorySafety Relay
If you need a specific firmware or series relating to 5-1393800-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$509.55
SKU: 67776871
Save Up To CAN$168.40!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$399.23
SKU: 67776872
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$346.90
SKU: 67776873
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$315.50
SKU: 67776874
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 5-1393800-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$131.58
IN STOCK!
BANNER ENGINEERING SI-QS75MRHC
SI-QS75MRHC

BANNER ENGINEERING

46701 - FLAT PACK SWITCH: HORIZONTAL RADIUS; ACTUATOR POSITION: FRONT TOP OR BACK; CONTACT CONFIGURA ...
Buy Surplus As Low As
CAN$115.13
Repair Yours
CAN$254.44
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$79.25
HUBBELL HBL4100PS2W
HBL4100PS2W

HUBBELL

KELLEMS

SLEEVE PLUG, INDUSTRIAL GRADE, MALE, 100 AMP, 600 VAC, 3-POLE, 4-WIRE, GROUNDING STYLE 2, BLACK
Buy Surplus As Low As
CAN$1,045.18
IN STOCK!
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$521.84
Repair Yours
CAN$367.15
IN STOCK!
SICK I10-M0241
I10-M0241

SICK

SAFETY INTERLOCK SWITCH 6AMP 230VAC 24VDC IP65
Buy Surplus As Low As
CAN$375.31
Repair Yours
CAN$260.37
IN STOCK!
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$287.09
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-MT55029
440K-MT55029

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, SAFETY, TONGUE, MT-GD2, FULLY FLEXIBLE ACTUATOR, 3 NORMALLY CLOSED SAFETY CONTA ...
Buy Surplus As Low As
CAN$149.53
IN STOCK!
ALLEN BRADLEY 440K-T11214
440K-T11214

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN 5,GD2 METAL HEAD,2 N.C. SAFETY,1 N.O. AUX,STANDARD ACTUATOR,QD,PLASTIC
Buy Surplus As Low As
CAN$155.51
ALLEN BRADLEY 440N-G02092
440N-G02092

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, FERROGARD, NON CONTACT, 24 VDC, 1 AMP, MAGNETIC, AUX N.O, ACTUATOR N.C, 2 METER PVC C ...
Buy Surplus As Low As
CAN$291.57
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440G-A27143
440G-A27143

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH ACTUATOR, FULLY FLEX, ADJUSTING SCREWS, FOR USE WITH TLS-GD2 INTERLOCK SAFETY SWITCH, BLACK, ...
Buy Surplus As Low As
CAN$29.91
ALLEN BRADLEY 440K-A11094
440K-A11094

ALLEN BRADLEY

GUARDMASTER LTD

CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY
Buy Surplus As Low As
CAN$38.88
IN STOCK!
OMRON D4BS-35FS
D4BS-35FS

OMRON

DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V
Buy Surplus As Low As
CAN$212.33
IN STOCK!
RUB INC S93D41
S93D41

RUB INC

BALL VALVE, BRASS,OSHA CERTIFIED DOWNSTREAM AUTOMATIC VENT WITH LOCK LEVER 200 PSI, SIZE 1/2"
Buy Surplus As Low As
CAN$19.44
Repair Yours
CAN$250.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!