Home
 > 
Components
 > 
Resistor
 > 
TE CONNECTIVITY
 > 
CGS RESISTORS
 > 
HSC300330RJ

HSC300330RJ

Manufactured by TE CONNECTIVITY CGS RESISTORS

TE CONNECTIVITY HSC300330RJ
TE CONNECTIVITY HSC300330RJ
TE CONNECTIVITY HSC300330RJ 0
TE CONNECTIVITY HSC300330RJ 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$132.27
Save as much as 52%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • HSC300330RJ
  • WIREWOUND RESISTOR
  • 330 OHM
  • 300W
  • 5%
  • RESISTANCE:330OHM
  • PRODUCT RANGE:HS SERIES
  • POWER RATING:300W
  • RESISTANCE TOLERANCE:¦ 5%
  • VOLTAGE RATING:2.5KV
  • RESISTOR ELEMENT TYPE:WIREWOUND
  • TEMPERATURE COEFFICIENT:¦ 30PPM/¦C ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HSC300330RJ
CategoryComponents
SubcategoryResistor
If you need a specific firmware or series relating to HSC300330RJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$105.52
SKU: 21263718
Save Up To CAN$26.75!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$80.26
SKU: 21263719
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$69.85
SKU: 21263720
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$63.91
SKU: 21263721
Save Up To CAN$68.37!
4 in UK
If you need a specific firmware or series relating to HSC300330RJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY HSC30022RJ
HSC30022RJ

TE CONNECTIVITY

CGS RESISTORS

RESISTOR WIREWOUND, 22 OHM, 300W, 5%, RESISTANCE:22OHM, PRODUCT RANGE:HS SERIES, POWER RATING:300W, ...
Buy Surplus As Low As
CAN$84.72
TE CONNECTIVITY HSC30047RJ
HSC30047RJ

TE CONNECTIVITY

CGS RESISTORS

RESISTOR, WIREWOUND, POWER RATING 300W, RESISTANCE TOLERANCE: 5%, HSC SERIES, TEMPERATURE COEFFICIEN ...
Buy Surplus As Low As
CAN$63.91
PEPPERL & FUCHS NBN8-12GM50-E2-V1
NBN8-12GM50-E2-V1

PEPPERL & FUCHS

INDUCTIVE SENSOR, 8MM NON-FLUSH, INCREASED OPERATING DISTANCE, EXTENDED TEMPERATURE RANGE, PNP, NORM ...
Buy Surplus As Low As
CAN$120.38
IN STOCK!
EATON CORPORATION E51RA
E51RA

EATON CORPORATION

CUTLER HAMMER

RECEPTACLE, 2WIRE ,20-264VAC, 1/2INCH NPT, 1NO/1NC,PANEL MOUNT
Buy Surplus As Low As
CAN$62.00
IN STOCK!
ALLEN BRADLEY 1756-TBCH
1756-TBCH

ALLEN BRADLEY

REMOVABLE TERMINAL BLOCK, CONTROLLOGIX, CAGE CLAMP, 36 PIN, LOW PROFILE HOUSING, 22-14 AWG SINGLE WI ...
Buy Surplus As Low As
CAN$124.84
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.34
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$469.65
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 3NA3117
3NA3117

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 4.65 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3214
3NA3214

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$63.00
IN STOCK!