Home
 > 
Electrical Products
 > 
Electrical Accessory
 > 
TE CONNECTIVITY
 > 
CORCOM
 > 
10EHG8-2

10EHG8-2

Manufactured by TE CONNECTIVITY CORCOM

TE CONNECTIVITY 10EHG8-2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$68.00
Save as much as 48%
Last Value Update: 2022-03-24
Product Description
Alternate Part Numbers
Warranty

Description

  • 10EHG82
  • POWER ENTRY MODULE
  • 10A
  • 0.5UA
  • CONNECTOR TYPE:IEC C14
  • CURRENT RATING:10A
  • VOLTAGE RATING:250VAC
  • FUSE HOLDER:2-POLE FUSE HOLDER
  • FUSE SIZE HELD:5MM X 20MM
  • CONNECTOR TERMINALS:QUICK CONNECT
  • CONNECTOR MOUNTING:SNAP-IN
  • FLANGE MOUNTROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10EHG8-2
CategoryElectrical Products
SubcategoryElectrical Accessory
If you need a specific firmware or series relating to 10EHG8-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$59.32
SKU: 19129014
Save Up To CAN$8.68!
Must Purchase Minimum Quantity Of 108
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.69
SKU: 19129015
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.73
SKU: 19129016
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$37.26
SKU: 19129017
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10EHG8-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 3-644565-4
3-644565-4

TE CONNECTIVITY

AMP

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:4CONTACTS ...
Buy Surplus As Low As
CAN$0.39
TE CONNECTIVITY 1542618-2
1542618-2

TE CONNECTIVITY

AMP

HEAT SINK, PIN FIN, 6.5 MM, 18 MM, 57.25 MM ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$35.77
BREMAS A3203/LMEU-UNIV
A3203/LMEU-UNIV

BREMAS

SAFETY SWITCH DISCON 40AMP 3PHASE 25HP @600VAC HOA
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$262.39
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$156.48
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$834.54
Repair Yours
CAN$557.90
EATON CORPORATION DT363FWK
DT363FWK

EATON CORPORATION

CUTLER HAMMER

100A/3P HD FUSIBLE DOUBLE THROW SWITCH 600V NEMA 4X SST
Buy Surplus As Low As
CAN$14,747.53
SICK WEU262223
WEU262223

SICK

115 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED A/GND
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SICK 1015713
1015713

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SICK 1015733
1015733

SICK

230 VAC, PLUG CONNECTOR, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$520.10
Repair Yours
CAN$376.28
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
EATON CORPORATION DH221NRK
DH221NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RA ...
Buy Surplus As Low As
CAN$182.14
IN STOCK!
EATON CORPORATION DH362NRK
DH362NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE ...
Buy Surplus As Low As
CAN$1,251.81
Repair Yours
CAN$764.06
IN STOCK!
EATON CORPORATION DT224URK
DT224URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 200A, 2P, HD NON-FUSIBLE, DOUBLE THROW SWITCH, 240V, NEMA, 3R,
Buy Surplus As Low As
CAN$2,679.47
PIZZATO FR 2096
FR 2096

PIZZATO

SAFETY SWITCH FOR HINGED DOORS, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES ...
Buy Surplus As Low As
CAN$66.00
Repair Yours
CAN$250.00
IN STOCK!
SICK L40S-11MA1A
L40S-11MA1A

SICK

SINGLE BEAM PHOTOELECTRIC SAFETY SWITCH, L400, METAL HOUSING, SENSING RANGE: 7MM, M18 BARREL, 30MM D ...
Buy Surplus As Low As
CAN$163.93
SICK I1001110
I1001110

SICK

ULTRA-HEAVY DUTY, WITH HANDLE ACTUATOR, PG13.5 CONDUIT ENTRY, 110VAC
Buy Surplus As Low As
CAN$381.50
Repair Yours
CAN$276.37
SICK I100124
I100124

SICK

ULTRA-HEAVY DUTY, WITH HANDLE ACTUATOR, PG13.5 CONDUIT ENTRY, 24VDC
Buy Surplus As Low As
CAN$381.50
Repair Yours
CAN$276.37
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!