55BCF10

Manufactured by TE CONNECTIVITY CORCOM

TE CONNECTIVITY 55BCF10
TE CONNECTIVITY 55BCF10
TE CONNECTIVITY 55BCF10
TE CONNECTIVITY 55BCF10 0
TE CONNECTIVITY 55BCF10 1
TE CONNECTIVITY 55BCF10 2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$959.72
Save as much as 55%
Last Value Update: 2023-08-21
Product Description
Alternate Part Numbers
Warranty

Description

  • 55BCF10
  • EMI/RFI POWER LINE FILTER
  • 55A 30MA
  • CAPACITANCE:6.7 F
  • VOLTAGE RATING:480VAC
  • CURRENT RATING:55A
  • FILTER TYPE:EMI
  • RFI
  • FILTER TERMINALS:STUD
  • INDUCTANCE MIN:1.8MH
  • LEAKAGE CURRENT MAX:30MA
  • PRODUCT RANGE:CORCOM BCF SERIES
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #55BCF10
CategoryPanel Accessories
SubcategoryRFI/EFI/EMI Noise Filter
If you need a specific firmware or series relating to 55BCF10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$719.79
SKU: 19124810
Save Up To CAN$239.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$548.41
SKU: 19124811
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$475.39
SKU: 19124812
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$432.17
SKU: 19124813
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 55BCF10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 66262-4
66262-4

TE CONNECTIVITY

AMP

CONTACT, PIN, 16-12AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATIO ...
Buy Surplus As Low As
CAN$23.84
TE CONNECTIVITY AGRF1400
AGRF1400

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

(PRICE/TC) POLYSWITCH, AUTOMOTIVE, 14A; PRODUCT RANGE:AEC-Q200 POLYSWITCH AGRF SERIES; HOLDING CURRE ...
Buy Surplus As Low As
CAN$3.79
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$80.47
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$323.38
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.00
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.28
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.35
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.28
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$827.09
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.09
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.55
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.33
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
FANUC IC693PWR321
IC693PWR321

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 V ...
Buy Surplus As Low As
CAN$594.61
Repair Yours
CAN$358.80
IN STOCK!
ASCO MK8-K1
MK8-K1

ASCO

ASCO NUMATICS

REPAIR KIT, SOLENOID VALVE REBUILD
Buy Surplus As Low As
CAN$25.33
IN STOCK!
ALLEN BRADLEY 1756-EN2TR
1756-EN2TR

ALLEN BRADLEY

INTERFACE MODULE, CONTROLLOGIX, CHASSIS MOUNTED, ETHERNET/IP BRIDGE DUAL COPPER, EMBEDDED SWITCH,10/ ...
Buy Surplus As Low As
CAN$1,527.51
Repair Yours
CAN$1,020.00
IN STOCK!