Home
 > 
Electrical Products
 > 
Power Adaptor
 > 
TE CONNECTIVITY
 > 
CORCOM
 > 
6HJ4-4

6HJ4-4

Manufactured by TE CONNECTIVITY CORCOM

TE CONNECTIVITY 6HJ4-4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$131.95
Save as much as 53%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • 6HJ44
  • POWER ENTRY MODULE
  • MEDICAL
  • 6A
  • 250VAC
  • CONNECTOR TYPE:IEC C14
  • CURRENT RATING:6A
  • VOLTAGE RATING:250VAC
  • FUSE HOLDER:-
  • FUSE SIZE HELD:-
  • CONNECTOR TERMINALS:QUICK CONNECT
  • CONNECTOR MOUNTING:SNAP-IN
  • FLANGE MOUNT
  • IP RATING:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6HJ4-4
CategoryElectrical Products
SubcategoryPower Adaptor
If you need a specific firmware or series relating to 6HJ4-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$107.57
SKU: 48933964
Save Up To CAN$24.38!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$84.20
SKU: 48933965
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$73.86
SKU: 48933966
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$66.48
SKU: 48933967
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 6HJ4-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 6EQ8M
6EQ8M

TE CONNECTIVITY

CORCOM

RFI FILTER, 1 PHASE, 6A, 250VAC, CONNECTOR TYPE:IEC C14, CURRENT RATING:6A, VOLTAGE RATING:250VAC, F ...
Buy Surplus As Low As
CAN$112.27
TE CONNECTIVITY 6IK1
6IK1

TE CONNECTIVITY

CORCOM

POWER LINE FILTER, 480 VAC, 50/60 HZ, 6 AMP, 40 DEGREE C
Buy Surplus As Low As
CAN$228.98
IN STOCK!
GENERAL ELECTRIC THN3364
THN3364

GENERAL ELECTRIC

DISCONNECT SWITCH, 150 HP MAX., 200 AMP, 600 VOLT AC, 3-POLE, NON-FUSIBLE, NEMA 1, HEAVY DUTY
Buy Surplus As Low As
CAN$604.94
Repair Yours
CAN$407.86
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$273.62
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC SB322RG
SB322RG

GENERAL ELECTRIC

SB322RG SAFETY SWITCH - GE, 60A, SB, SAFETY SWITCH, 240V, 60 AMP.
Buy Surplus As Low As
CAN$895.23
Repair Yours
CAN$603.60
IN STOCK!
OMRON D4DL1DFHB
D4DL1DFHB

OMRON

SAFE DOOR SW 2NC 110VAC ALT
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK WEU262122
WEU262122

SICK

115 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED F/3
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SIEMENS HNF362
HNF362

SIEMENS

ITE SIEMENS

SAFETY SWITCH, NON-FUSED, HEAVY DUTY, 60 AMP, 3 POLE, 600 VAC, 3 WIRE
Buy Surplus As Low As
CAN$279.20
Repair Yours
CAN$250.00
IN STOCK!
BREMAS A3203/LMEG
A3203/LMEG

BREMAS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, DISCON, 40 AMP, 3 PH, 600 VAC
Buy Surplus As Low As
CAN$132.95
Repair Yours
CAN$252.25
EATON CORPORATION DH364NGK
DH364NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, FUSIBLE, HEAVY DUTY, NEMA 1, 200 AMPS, 3 POLE, 5 V, 4 W, AIC RATING 200 KA @ 600V, SI ...
Buy Surplus As Low As
CAN$1,796.36
Repair Yours
CAN$1,212.00
IN STOCK!
EATON CORPORATION DH461FGK
DH461FGK

EATON CORPORATION

CUTLER HAMMER

30A/4P HD FUSIBLE SAFETY SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$1,037.04
EATON CORPORATION DT224URK
DT224URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 200A, 2P, HD NON-FUSIBLE, DOUBLE THROW SWITCH, 240V, NEMA, 3R,
Buy Surplus As Low As
CAN$2,656.13
GENERAL ELECTRIC TC2228
TC2228

GENERAL ELECTRIC

SAFETY SWITCH, MODEL 5, MANUAL TOGGLE TYPE, 240 VAC, 20 AMP, 2 POLE, 20AMP, TYPE RB
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON D4D-H35AS
D4D-H35AS

OMRON

HINGED SAFETY SW/SHAFT 1NO/1NC
Buy Surplus As Low As
CAN$94.55
OMRON A104E31
A104E31

OMRON

SAFETY SWITCHES USERS GU
Buy Surplus As Low As
CAN$5.64
PIZZATO FR 992-D6
FR 992-D6

PIZZATO

SAFETY INTERLOCK SWITCH, FR SERIES, 2NC, SLOW ACTION WITH SEPARATE ACTUATOR
Buy Surplus As Low As
CAN$42.84
IN STOCK!
SIEMENS GF321NR
GF321NR

SIEMENS

SAFETY SWITCH, 30AMP, 3POLE, 240VAC, FUSED
Buy Surplus As Low As
CAN$88.64
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!