19SHT-501

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 19SHT-501
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$147.73
Save as much as 52%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 19SHT501
  • CURRENT TRANSFORMER
  • TURNS RATIO:500:5
  • INPUT CURRENT:500A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:500:5 A
  • OUTPUT CURRENT:5A
  • POWER RATING:15VA
  • SECONDARY CURRENT NOM:5A
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19SHT-501
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 19SHT-501, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$120.48
SKU: 20762504
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$94.55
SKU: 20762505
Save Up To CAN$57.61!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$82.73
SKU: 20762506
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 20762507
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 19SHT-501, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 747052-2
747052-2

TE CONNECTIVITY

AMP

EH
Buy Surplus As Low As
CAN$19.20
TE CONNECTIVITY 19SHT-601
19SHT-601

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLA ...
Buy Surplus As Low As
CAN$150.68
ALLEN BRADLEY 1391-T125DT
1391-T125DT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 12.5KVA, 60HZ, 12.5KVA, 240/480V ,3PHASE
Buy Surplus As Low As
CAN$4,277.81
IN STOCK!
ALLEN BRADLEY SP-140145
SP-140145

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 06/01/2014, CURRENT TRANSFORMER KIT, 75-125 HP, 460 VAC, FOR 1336 AC DR ...
Buy Surplus As Low As
CAN$654.87
Repair Yours
CAN$428.60
TOSHIBA PC34093P030
PC34093P030

TOSHIBA

LINE REACTOR, 460 V, 3% IMPEDANCE IN A NEMA 1 ENCLOSURE, AMPS 45, HP 30
Buy New
CAN$833.18
SIEMENS 6SE7022-6ES87-1FG0
6SE7022-6ES87-1FG0

SIEMENS

DISCONTINUED BY MANUFACTURER, AC DRIVE AFE REACTOR, 3 PHASE, 380-460 V AC, 50/60 HZ, 25.5 A, 7.5 KW
Buy Surplus As Low As
CAN$7,135.22
SIEMENS 6SE6400-3CC02-6BB3
6SE6400-3CC02-6BB3

SIEMENS

COMMUTATION CHOKE, OPT, MM4, LINE REACTOR, MAX 2 PRCNT
Buy Surplus As Low As
CAN$191.00
IN STOCK!
SIEMENS 6SE64003TC018CE3
6SE64003TC018CE3

SIEMENS

OPT MM4 OUTPUT REACTOR
Buy Surplus As Low As
CAN$1,017.00
IN STOCK!
SIEMENS 6SE6400-3TC15-4FD0
6SE6400-3TC15-4FD0

SIEMENS

OUTPUT REACTOR, MICROMASTER 4, 200-480 V, 3 AC, 154 A (HO/CT) / 178 A (LO/VT), STAND-ALONE, FS F-0.0 ...
Buy Surplus As Low As
CAN$1,058.00
IN STOCK!
SIEMENS 6SL30000CE328AA0
6SL30000CE328AA0

SIEMENS

SINAMICS/MICROMASTER PX LINE REACTOR INPUT: 3AC 380-480 V, 50/60 HZ 278 A
Buy Surplus As Low As
CAN$1,290.00
SIEMENS 6SE70247ES871FG0
6SE70247ES871FG0

SIEMENS

REACTOR F/INFEED/REGENR,3PH,460V,47A
Buy Surplus As Low As
CAN$7,513.40
OMRON R88A-PX5063
R88A-PX5063

OMRON

REACTOR, R88D-WTA3HL/A5HL/01HL
Buy Surplus As Low As
CAN$425.45
SIEMENS 994-744-03
994-744-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 114A MTR CRRNT, 240V, W/ENCL
Buy Surplus As Low As
CAN$1,331.02
SIEMENS 6SE7031-0ES87-1FE0
6SE7031-0ES87-1FE0

SIEMENS

DISCONTINUED BY MANUFACTURER, SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX, 120HZ, 3K HZ, 380-460 VAC, ...
Buy Surplus As Low As
CAN$6,006.58
IN STOCK!
SIEMENS 6SE70322HE851AA0
6SE70322HE851AA0

SIEMENS

SIMOVERT MD RECT/REG,690V,IP00 3, 222A
Buy Surplus As Low As
CAN$60,475.01
SIEMENS 6SE70377FH851AA0
6SE70377FH851AA0

SIEMENS

SIMOVERT MD RECT/REG,IP00 3,575V,774A
Buy Surplus As Low As
CAN$170,493.24
SIEMENS 6SL30000CE216AA0
6SL30000CE216AA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2019, LINE REACTOR, SINAMIC, FOR 16 KW SMART LINE MODULE, 3 PHASE ...
Buy Surplus As Low As
CAN$975.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!