2RL-1250

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 2RL-1250
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$143.42
Save as much as 54%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 2RL1250
  • CURRENT TRANSFORMER
  • TURNS RATIO:125:5
  • INPUT CURRENT:125A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:125:5 A
  • FEATURES:1.05
  • OUTPUT CURRENT:5A
  • POWER RATING:2.5VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2RL-1250
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 2RL-1250, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$114.74
SKU: 20773074
Save Up To CAN$28.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.11
SKU: 20773075
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.30
SKU: 20773076
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$70.91
SKU: 20773077
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2RL-1250, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 2RL-121
2RL-121

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:120:5; ACCURACY CLASS ...
Buy Surplus As Low As
CAN$53.18
TE CONNECTIVITY 2RL-151
2RL-151

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER, CURRENT RATIO: 150:5, CLASS 1, 4 VA, 50-400 HZ, CHASSIS MOUNT, ROHS COMPLIANT
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ALLEN BRADLEY 1388-T050ER
1388-T050ER

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANDFORMER, 5.0KVA,,240/380/415/480V, PRI/120V SEC
Buy Surplus As Low As
CAN$3,591.24
ALLEN BRADLEY 1321-3RA45-B
1321-3RA45-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP11-UL/NEMA TYPE 1, 45 AMPS, 0.7 MH
Buy Surplus As Low As
CAN$613.07
Repair Yours
CAN$420.00
ALLEN BRADLEY 1336-140143
1336-140143

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME ...
Buy Surplus As Low As
CAN$1,056.25
Repair Yours
CAN$691.29
FANUC A81L-0001-0122
A81L-0001-0122

FANUC

DISCONTINUED BY MANUFACTURER, REACTOR, 60A, 3PHASE, .2MH
Buy Surplus As Low As
CAN$387.04
Repair Yours
CAN$272.68
IN STOCK!
SIEMENS 6SN1111-0AA00-0BA1
6SN1111-0AA00-0BA1

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09.30.2021, LINE REACTOR, 611 HF REACTOR, ...
Buy Surplus As Low As
CAN$886.36
IN STOCK!
ALLEN BRADLEY 1321-3R8-A
1321-3R8-A

ALLEN BRADLEY

LINE REACTOR, 1.5 HP, 1.1 KW, IRON CORE, 600V, CLASS H INSULATION, 115 DEGREE C RISE, COOPER WOUND, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
SIEMENS 6SE6400-3CC00-4CE3
6SE6400-3CC00-4CE3

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, 4 LINE REACTOR, MICROMASTER, 4.1 AMP, 3-PHASE, 380-6 ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
SIEMENS 6SE6400-3CC04-4DD0
6SE6400-3CC04-4DD0

SIEMENS

LINE REACTOR, MICROMASTER 4, 45.8 AMP, 3 PHASE, 380-600 VAC, FSD-0.41 MH NOT BASE WITH V20
Buy Surplus As Low As
CAN$594.00
IN STOCK!
SIEMENS 6SE6400-3TC15-4FD0
6SE6400-3TC15-4FD0

SIEMENS

OUTPUT REACTOR, MICROMASTER 4, 200-480 V, 3 AC, 154 A (HO/CT) / 178 A (LO/VT), STAND-ALONE, FS F-0.0 ...
Buy Surplus As Low As
CAN$1,058.00
IN STOCK!
SIEMENS 6SE7031-8ES87-1FE0
6SE7031-8ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ, 3 380-460V AC, 186A
Buy Surplus As Low As
CAN$1,238.00
IN STOCK!
SIEMENS LR47307L
LR47307L

SIEMENS

LR,45AMPS,.700MH,460V,3 PERCENT ,MTE RL-04502
Buy Surplus As Low As
CAN$534.77
Repair Yours
CAN$385.86
SIEMENS 6SE6400-3TC03-2CD3
6SE6400-3TC03-2CD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTER, MICROMASTER 4, 6SE SERIES, 26 AMP, 200-480 ...
Buy Surplus As Low As
CAN$1,016.36
IN STOCK!
OMRON R88A-PX5053
R88A-PX5053

OMRON

REACTOR,R88D-WNA5L/01L/02H,ML2
Buy Surplus As Low As
CAN$715.00
SIEMENS 994-744-03
994-744-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 114A MTR CRRNT, 240V, W/ENCL
Buy Surplus As Low As
CAN$1,331.02
SIEMENS 6SE7031-4FE85-0AA0
6SE7031-4FE85-0AA0

SIEMENS

DISCONTINUED BY MANUFACTURER, COMMON RECTIFIER, SIMOVERT P, 3AC 500-600V, 123A, DC 675-780V, 142A, 5 ...
Buy Surplus As Low As
CAN$19,499.97
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!