2SFT-800

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 2SFT-800
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$48.76
Save as much as 48%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 2SFT800
  • CURRENT TRANSFORMER
  • TURNS RATIO:80:5
  • INPUT CURRENT:80A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:80:5 A
  • FEATURES:1.13
  • OUTPUT CURRENT:5A
  • POWER RATING:2VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2SFT-800
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 2SFT-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$43.03
SKU: 20765681
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$33.98
SKU: 20765682
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.55
SKU: 20765683
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.59
SKU: 20765684
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2SFT-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 2SHT-101
2SHT-101

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:100:5; ACCURACY CLASS ...
Buy Surplus As Low As
CAN$65.00
MTE RL-03502
RL-03502

MTE

LINE REACTOR, 35AMP, 3PHASE, 600VAC, .8MH
Buy Surplus As Low As
CAN$421.02
IN STOCK!
SIEMENS 6SE6-400-3CC00-2AD0
6SE6-400-3CC00-2AD0

SIEMENS

MICROMASTER 4AC COMMUT CHOKE 460V 3AC 2A
Buy Surplus As Low As
CAN$385.57
FANUC A80L-0001-0342
A80L-0001-0342

FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR MCC, 0.2 KVA
Buy Surplus As Low As
CAN$531.82
IN STOCK!
SIEMENS 6SE6400-3CC00-4CE3
6SE6400-3CC00-4CE3

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, 4 LINE REACTOR, MICROMASTER, 4.1 AMP, 3-PHASE, 380-6 ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
SIEMENS 6SE6400-3TC03-8DD0
6SE6400-3TC03-8DD0

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 380-480V 3AC 38A (HO/CT)/45A (LO/VT) STAND-ALONE FS D-0.82 MH
Buy Surplus As Low As
CAN$887.00
IN STOCK!
SIEMENS LR42403L
LR42403L

SIEMENS

LR,12A,1.25MH,460V,3PRCT,,MTE RL-01202
Buy Surplus As Low As
CAN$338.29
SIEMENS LR47301T
LR47301T

SIEMENS

LR,3PH,460V,3 PERCENT ,NEMA 1
Buy Surplus As Low As
CAN$254.09
SIEMENS LR47303LE
LR47303LE

SIEMENS

LR,3PH,460V,7.5CTHP,10VTHP,MTE RL-01212
Buy Surplus As Low As
CAN$452.04
SIEMENS LR47304L
LR47304L

SIEMENS

LR,18AMPS,1.5MH,460V,3 PERCENT ,MTE RL-01802
Buy Surplus As Low As
CAN$338.29
SIEMENS LR47502LE
LR47502LE

SIEMENS

LREAC,460V,7.5HP,5 PERCENT , AC,MTE RL-01212
Buy Surplus As Low As
CAN$452.04
SIEMENS 994-746-03
994-746-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 180A MTR CRRNT, 480V, W/ENCL
Buy Surplus As Low As
CAN$1,851.02
SIEMENS 6SE7031-0ES87-1FE0
6SE7031-0ES87-1FE0

SIEMENS

DISCONTINUED BY MANUFACTURER, SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX, 120HZ, 3K HZ, 380-460 VAC, ...
Buy Surplus As Low As
CAN$6,006.58
IN STOCK!
SIEMENS 6SE7031-4HE85-1AA0
6SE7031-4HE85-1AA0

SIEMENS

SIMOVERT MD RECT,REGEN,690V,IP00,140A
Buy Surplus As Low As
CAN$43,351.97
SIEMENS 6SL3202-0AE21-0CA0
6SL3202-0AE21-0CA0

SIEMENS

AC OUTPUT REACTOR, 9.36AMP, 200-480VAC, 0-150HZ, 4KHZ SWITCHING FREQUENCY
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 6SL3203-0CD25-3AA0
6SL3203-0CD25-3AA0

SIEMENS

LINE REACTOR, SINAMICS, FOR POWER MODULE FSD, 30 KW TYPE RATING, 380-480 VAC, 47-63 HZ, -10 TO +50 D ...
Buy Surplus As Low As
CAN$489.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!