2SHT-800

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 2SHT-800
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$49.19
Save as much as 48%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 2SHT800
  • CURRENT TRANSFORMER
  • TURNS RATIO:80:5
  • INPUT CURRENT:80A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:80:5 A
  • OUTPUT CURRENT:5A
  • POWER RATING:2VA
  • SECONDARY CURRENT NOM:5A
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2SHT-800
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 2SHT-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$43.41
SKU: 20765729
Save Up To CAN$5.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.28
SKU: 20765730
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.80
SKU: 20765731
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.82
SKU: 20765732
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2SHT-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 2SHT-750
2SHT-750

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:75:5; ACCURACY CLASS: ...
Buy Surplus As Low As
CAN$65.57
ALLEN BRADLEY 1321-3R12-B
1321-3R12-B

ALLEN BRADLEY

LINE REACTOR, POWER COMPONENT, INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP00-UL/NEMA TYPE OPEN, 12 ...
Buy Surplus As Low As
CAN$230.99
IN STOCK!
ALLEN BRADLEY 1321-3R25-B
1321-3R25-B

ALLEN BRADLEY

LINE REACTOR, 600 VAC, 25 AMP, 1.2 MH COIL INDUCTANCE, 3 PHASE, 50/60 HZ, 52 W POWER RATING, +45C MA ...
Buy Surplus As Low As
CAN$327.86
IN STOCK!
MTE RL-01802
RL-01802

MTE

LINE REACTOR, 18 AMP, 3 PHASE, 600 V, 1.5 MH, 50/60 HZ
Buy Surplus As Low As
CAN$275.70
IN STOCK!
ALLEN BRADLEY 1321-3R8-B
1321-3R8-B

ALLEN BRADLEY

LINE REACTOR, INPUT / OUTPUT, 8 AMP, 200/690 VAC, THREE-PHASE, IP00-UL/NEMA TYPE OPEN, 8 AMPS, 3.0 M ...
Buy Surplus As Low As
CAN$92.40
IN STOCK!
SIEMENS 6SN1111-0AA00-1EA0
6SN1111-0AA00-1EA0

SIEMENS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, SIMODRIVE 611, HF COMMUTATING REACTOR, 80 KW, FOR I/RF M ...
Buy Surplus As Low As
CAN$1,475.35
IN STOCK!
SIEMENS 6SE6400-3CC01-0AB3
6SE6400-3CC01-0AB3

SIEMENS

LINE REACTOR, MICROMASTER COMMUNICATION CHOKE, 200V-240 V, 1 AC, 11.5/14.5 W, 8.1 AMP, 4 VAC, IP20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SL3000-0CE32-3AA0
6SL3000-0CE32-3AA0

SIEMENS

SINAMICS/MICROMASTER PX LINE REACTOR INPUT: 3AC 380-480 V, 50/60 HZ 224 A
Buy Surplus As Low As
CAN$1,259.00
SIEMENS 6SE7023-4ES87-1FE0
6SE7023-4ES87-1FE0

SIEMENS

OUTPUT REACTOR, SIMOVERT MASTERDRIVES, FMAX = 300HZ, FP = 3KHZ, 3 X 380-460V AC, 34 AMP
Buy Surplus As Low As
CAN$2,882.15
IN STOCK!
SIEMENS LR47513L
LR47513L

SIEMENS

LR,200AMP,.185MH,460V,5 PERCENT ,MTE RL-20003B14
Buy Surplus As Low As
CAN$1,856.85
Repair Yours
CAN$1,341.62
SIEMENS LR475A6L
LR475A6L

SIEMENS

LR,35AMPS,1.200MH,460V,5 PERCENT ,MTE RL-03503
Buy Surplus As Low As
CAN$612.49
Repair Yours
CAN$443.75
FANUC A80L-0001-0421-01
A80L-0001-0421-01

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER, B2B TYPE: TRANSFORMER MH, MULTI-TAP, 6 KVA, 1 PHASE, 50/6 ...
Buy Surplus As Low As
CAN$5,163.72
SIEMENS 994-744-03
994-744-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 114A MTR CRRNT, 240V, W/ENCL
Buy Surplus As Low As
CAN$1,342.72
SIEMENS 6SE7031-4HE85-1AA0
6SE7031-4HE85-1AA0

SIEMENS

SIMOVERT MD RECT,REGEN,690V,IP00,140A
Buy Surplus As Low As
CAN$43,732.92
SIEMENS 6SE70353HE851AA0
6SE70353HE851AA0

SIEMENS

SIMOVERT MD RECT/REG,690V,IP00 3, 536A
Buy Surplus As Low As
CAN$147,736.07
FUJI ELECTRIC 2NC4F0222
2NC4F0222

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACTOR, 200/240 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$2,280.08
Repair Yours
CAN$1,564.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!