56SFT-801

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 56SFT-801
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$78.13
Save as much as 48%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 56SFT801
  • CURRENT TRANSFORMER
  • TURNS RATIO:800:5
  • INPUT CURRENT:800A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:800:5 A
  • FEATURES:2.06
  • OUTPUT CURRENT:5A
  • POWER RATING:8VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #56SFT-801
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 56SFT-801, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$68.00
SKU: 20797889
Save Up To CAN$10.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.65
SKU: 20797890
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 20797891
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 20797892
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 56SFT-801, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 56SFT-751
56SFT-751

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:750:5; INPUT CURRENT:750A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; ...
Buy Surplus As Low As
CAN$43.22
SIEMENS 4EP38002UK
4EP38002UK

SIEMENS

LINE REACTOR
Buy Surplus As Low As
CAN$995.49
SIEMENS 4EP32005US
4EP32005US

SIEMENS

LINE REACTOR,3A,2 PERCENT ,400-480;50
Buy Surplus As Low As
CAN$569.28
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SE70332ES871FE0
6SE70332ES871FE0

SIEMENS

LINE REACTOR TRANSFORMER, 120 HERTZ, 315 AMP, 380-460 VAC, 3 KHZ
Buy Surplus As Low As
CAN$7,533.22
IN STOCK!
SIEMENS A1RAL00G039
A1RAL00G039

SIEMENS

LR,55AMPS,.500MH,460V,3 PERCENT
Buy Surplus As Low As
CAN$758.54
SIEMENS LR47305LE
LR47305LE

SIEMENS

LR,25AMPS,1.200MH,460V,3 PERCENT ,MTE RL-02512
Buy Surplus As Low As
CAN$669.12
Repair Yours
CAN$483.97
SIEMENS LR47318LE
LR47318LE

SIEMENS

LREAC,460V,600A,3PRCT,3PH,N1,MTE RL60012
Buy Surplus As Low As
CAN$7,422.94
Repair Yours
CAN$5,365.18
SIEMENS LR47512L
LR47512L

SIEMENS

LR,160AMPS,.230MH,460V,5 PERCENT ,MTE RL-16003
Buy Surplus As Low As
CAN$1,531.98
Repair Yours
CAN$1,106.77
OMRON R88A-PX5054
R88A-PX5054

OMRON

REACTOR,R88D-WN02L/04H,ML2
Buy Surplus As Low As
CAN$721.28
SIEMENS 994-731-02
994-731-02

SIEMENS

SIEMENS INDUSTRY

LINE REACTOR, 3%, 480V, 15 HP, 21A MOTOR
Buy Surplus As Low As
CAN$290.60
SIEMENS 994-744-06
994-744-06

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 96A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$1,321.85
SIEMENS 6SE70324FE851AA0
6SE70324FE851AA0

SIEMENS

SIMOVERT MD RECT/REG 575V,IP00 3,235A
Buy Surplus As Low As
CAN$54,391.19
SIEMENS 6SE70342FE851AA0
6SE70342FE851AA0

SIEMENS

SIMOVERT MD RECT/REG,575V,IP00 3, 420A
Buy Surplus As Low As
CAN$101,430.98
SIEMENS 6SL3000-0CE21-0AA0
6SL3000-0CE21-0AA0

SIEMENS

LINE REACTOR, SINAMICS, 380-480 VAC, 50/60 HZ, 10 KW, 3 PHASE, SMART LINE
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 6SL3203-0CD21-4AA0
6SL3203-0CD21-4AA0

SIEMENS

REACTOR, SINAMICS, POWER MODULE FSB, 9.1 AMP, 480 V, IP20, BAS MOUNTING POSSIBLE
Buy Surplus As Low As
CAN$256.00
IN STOCK!
TYCO 57-01V04BC2E003
57-01V04BC2E003

TYCO

PRODUCTS UNLIMITED

DISCONTINUED BY MANUFACTURER, TRANSFORMER/RELAY ASSEMBLY, FOR USE ON FURNACE APPLICATIONS, 120V PRIM ...
Buy Surplus As Low As
CAN$286.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!