5SHT-401

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 5SHT-401
representative photo
click to zoom
Weight: 0.49 kgs
Estimated Value - CAN$63.11
Save as much as 47%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 5SHT401
  • CURRENT TRANSFORMER
  • TURNS RATIO:400:5
  • INPUT CURRENT:400A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:400:5 A
  • FEATURES:1.56
  • OUTPUT CURRENT:5A
  • POWER RATING:12.5VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5SHT-401
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 5SHT-401, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$55.94
SKU: 20773809
Save Up To CAN$7.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.32
SKU: 20773810
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.41
SKU: 20773811
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.45
SKU: 20773812
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5SHT-401, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 5SHT-501
5SHT-501

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; ...
Buy Surplus As Low As
CAN$87.16
TE CONNECTIVITY 5SHT-301
5SHT-301

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS ...
Buy Surplus As Low As
CAN$91.59
IN STOCK!
ALLEN BRADLEY 1321-3R500-B
1321-3R500-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, 600/690 VAC, 500 AMP, 50/60 HZ, 20 HZ MAX SWITCHING FREQUENCY, 3000 VOL ...
Buy Surplus As Low As
CAN$2,260.22
Repair Yours
CAN$1,584.00
IN STOCK!
SIEMENS 4EP36005US
4EP36005US

SIEMENS

LINE REACTOR 28A 460V 60HZ/400V
Buy Surplus As Low As
CAN$423.98
SIEMENS 6SE6400-3CC00-4AB3
6SE6400-3CC00-4AB3

SIEMENS

LINE REACTOR, 200V-240V, 1AC 3.4A BASE, FSA-9.5MH, NOT BASE WITH V20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE6400-3CC11-2FD0
6SE6400-3CC11-2FD0

SIEMENS

LINE REACTOR TRANSFORMER, MICROMASTER 4, 3 PHASE, 151 AMP, 380-600 VAC, STAND-ALONE FSF-0.15MH
Buy Surplus As Low As
CAN$692.00
IN STOCK!
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SE7024-7ES87-1FF0
6SE7024-7ES87-1FF0

SIEMENS

SVMD OUTPUT REACTOR, 3PH, 460VAC, 50/60HZ, 47A, 180UH
Buy Surplus As Low As
CAN$7,724.65
SIEMENS 6SE7031-8ES87-1FE0
6SE7031-8ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ, 3 380-460V AC, 186A
Buy Surplus As Low As
CAN$1,238.00
IN STOCK!
SIEMENS LR47318LE
LR47318LE

SIEMENS

LREAC,460V,600A,3PRCT,3PH,N1,MTE RL60012
Buy Surplus As Low As
CAN$7,358.28
Repair Yours
CAN$5,318.44
SIEMENS LR47502LE
LR47502LE

SIEMENS

LREAC,460V,7.5HP,5 PERCENT , AC,MTE RL-01212
Buy Surplus As Low As
CAN$452.04
SIEMENS LR47511LE
LR47511LE

SIEMENS

LR,130AMP,.300MH,460V,5 PERCENT ,N1,MTE RL-13013
Buy Surplus As Low As
CAN$1,701.82
Repair Yours
CAN$1,230.89
HAMMOND POWER SOLUTIONS RM0002M12
RM0002M12

HAMMOND POWER SOLUTIONS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, RM SERIES, DRY TYPE REACTOR, TYPE: JR, OPEN FRAME, 3% IM ...
Buy Surplus As Low As
CAN$180.23
IN STOCK!
OMRON R88A-PX5063
R88A-PX5063

OMRON

REACTOR, R88D-WTA3HL/A5HL/01HL
Buy Surplus As Low As
CAN$425.45
SIEMENS 6SE70322HE851AA0
6SE70322HE851AA0

SIEMENS

SIMOVERT MD RECT/REG,690V,IP00 3, 222A
Buy Surplus As Low As
CAN$60,475.01
SIEMENS 6SL3000-0CE21-0AA0
6SL3000-0CE21-0AA0

SIEMENS

LINE REACTOR, SINAMICS, 380-480 VAC, 50/60 HZ, 10 KW, 3 PHASE, SMART LINE
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 6SL30000CE216AA0
6SL30000CE216AA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2019, LINE REACTOR, SINAMIC, FOR 16 KW SMART LINE MODULE, 3 PHASE ...
Buy Surplus As Low As
CAN$975.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!