76SFT-162

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 76SFT-162
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$257.54
Save as much as 53%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 76SFT162
  • CURRENT TRANSFORMER
  • TURNS RATIO:1600:5
  • INPUT CURRENT:1.6KA
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:1600:5 A
  • FEATURES:3.0
  • OUTPUT CURRENT:5A
  • POWER RATING:12.5VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #76SFT-162
CategoryControls & Indicators
SubcategorySignal Conditioner/Transmitter
If you need a specific firmware or series relating to 76SFT-162, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$206.90
SKU: 20771624
Save Up To CAN$50.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$162.44
SKU: 20771625
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$141.57
SKU: 20771626
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$128.16
SKU: 20771627
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 76SFT-162, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 76SFT-152
76SFT-152

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:1500:5; INPUT CURRENT:1.5KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400H ...
Buy Surplus As Low As
CAN$128.16
TE CONNECTIVITY 76SFT-182
76SFT-182

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:-; INPUT CURRENT:1.8KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TR ...
Buy Surplus As Low As
CAN$114.75
ALLEN BRADLEY 6625C2S
6625C2S

ALLEN BRADLEY

CIRCUIT CARD
Buy Surplus As Low As
CAN$1,001.60
Repair Yours
CAN$655.53
TIME MARK CORP A257B
A257B

TIME MARK CORP

PHASE MONITOR, YELLOW, 3PHASE, 8PIN, 380-480VAC, 4.5W, 60HZ
Buy Surplus As Low As
CAN$99.85
Repair Yours
Contact Us
IN STOCK!
DAYTRONIC 4062
4062

DAYTRONIC

CONTROLLER DC/AC ANALOG INPUT 220V 30W 400HZ
Buy Surplus As Low As
CAN$4,645.11
Repair Yours
CAN$3,276.88
IN STOCK!
HONEYWELL 12747
12747

HONEYWELL

LEEDS & NORTHRUP

DISCONTINUED BY MANUFACTURER, SLIDE WIRE
Buy Surplus As Low As
CAN$266.76
Repair Yours
CAN$250.00
BIN MASTER 730-0119
730-0119

BIN MASTER

ROTARY LEVEL INDICATOR MODEL-GR 1/2-15AMP 125VAC
Buy Surplus As Low As
CAN$236.95
Repair Yours
CAN$250.00
BIRCHER ESD3-04-24VAC/DC
ESD3-04-24VAC/DC

BIRCHER

DISCONTINUED BY MANUFACTURER, MAT CONTROLLER, W/ AUTO RESET, 24VAC/DC, 2A
Buy Surplus As Low As
CAN$563.32
Repair Yours
CAN$441.63
IN STOCK!
EATON CORPORATION 25-6208
25-6208

EATON CORPORATION

CUTLER HAMMER

P7 SIZE R,S,T REPLACES 25
Buy Surplus As Low As
CAN$134.12
Repair Yours
Contact Us
OMRON GT1AD04CST
GT1AD04CST

OMRON

INPUT MODULE, 4 I/O POINTS, TERMINAL BLOCK, 24VDC, ANALOG
Buy Surplus As Low As
CAN$1,165.38
IN STOCK!
PATLITE GSL-01
GSL-01

PATLITE

SIGNAL DISPLAY
Buy Surplus As Low As
CAN$512.65
Repair Yours
CAN$363.90
RED LION CONTROLS WF1000BF
WF1000BF

RED LION CONTROLS

BALANCED WHEEL, POLYURETHRANE, FLAT, 1 FOOT, SMOOTH TREAD, MAX SPEED 3000 RPM
Buy Surplus As Low As
CAN$125.18
IN STOCK!
RED LION CONTROLS ENC10000
ENC10000

RED LION CONTROLS

SMALL ENCLOSURE KIT, STEEL, BLACK SHELL
Buy Surplus As Low As
CAN$44.71
IN STOCK!
SIEMENS 6ES7193-4GB00-0AA0
6ES7193-4GB00-0AA0

SIEMENS

5 SHIELD TERMINALS FOR ET 200S FOR CONNECTING BRAIDED CABLE SHIELDS TO CONDUCTOR BAR 5 UNITS PER PAC ...
Buy Surplus As Low As
CAN$56.00
IN STOCK!
TOSHIBA MG25Q1BS11
MG25Q1BS11

TOSHIBA

TOSHIBA, MG25Q1BS11, GTR MODULE, SILICON CHANNEL IGBT , 25A, 1200V
Buy New
CAN$461.98
IN STOCK!
WATLOW 083004020001
083004020001

WATLOW

TEMPERATURE LIMIT OR PROCESS CONTROLLERS
Buy Surplus As Low As
CAN$12.52
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!