76SFT-301

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 76SFT-301
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$76.68
Save as much as 49%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 76SFT301
  • CURRENT TRANSFORMER
  • TURNS RATIO:300:5
  • INPUT CURRENT:300A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:300:5 A
  • FEATURES:3.0
  • OUTPUT CURRENT:5A
  • POWER RATING:6VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #76SFT-301
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 76SFT-301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.55
SKU: 20798017
Save Up To CAN$10.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 20798018
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 20798019
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 20798020
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 76SFT-301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 76RL-152
76RL-152

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:1500:5; INPUT CURRENT:1.5KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400H ...
Buy Surplus As Low As
CAN$58.12
TE CONNECTIVITY 76SFT-401
76SFT-401

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:400:5; ACCURACY CLASS ...
Buy Surplus As Low As
CAN$84.94
ALLEN BRADLEY 1386-T030DT
1386-T030DT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 3KVA, PRIMARY VOLTAGE 240/480 VAC, SECONDARY VOL ...
Buy Surplus As Low As
CAN$2,876.93
TOSHIBA PC34093P030
PC34093P030

TOSHIBA

LINE REACTOR, 460 V, 3% IMPEDANCE IN A NEMA 1 ENCLOSURE, AMPS 45, HP 30
Buy New
CAN$840.50
ALLEN BRADLEY 8720MC-LR14-070B
8720MC-LR14-070B

ALLEN BRADLEY

LINE REACTOR, 8720 SERVO ACCESSORIES, 14 PERCENT, 70 AMP, 460 VAC
Buy Surplus As Low As
CAN$1,579.67
SIEMENS 4EP32005US
4EP32005US

SIEMENS

LINE REACTOR,3A,2 PERCENT ,400-480;50
Buy Surplus As Low As
CAN$569.28
SIEMENS 4EP3-500-0US
4EP3-500-0US

SIEMENS

CHOKE AY 16A 460V 60HZ
Buy Surplus As Low As
CAN$532.02
IN STOCK!
SIEMENS 6SN1111-0AA00-0BB1
6SN1111-0AA00-0BB1

SIEMENS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, 611 HF REACTOR, 16/21 KW, FOR SINUSOIDAL AND BLOCK TYPE ...
Buy Surplus As Low As
CAN$1,743.59
Repair Yours
CAN$1,179.18
SIEMENS 6SE7031-0ES87-1FF0
6SE7031-0ES87-1FF0

SIEMENS

DISCONTINUED BY MANUFACTURER, SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX, 120HZ, 3K HZ, 380-460 VAC, ...
Buy Surplus As Low As
CAN$9,567.41
SIEMENS A1RAL00G039
A1RAL00G039

SIEMENS

LR,55AMPS,.500MH,460V,3 PERCENT
Buy Surplus As Low As
CAN$758.54
SIEMENS LR22406L
LR22406L

SIEMENS

LINE REAC KIT,15HP,240VDC
Buy Surplus As Low As
CAN$549.90
SIEMENS LR47301T
LR47301T

SIEMENS

LR,3PH,460V,3 PERCENT ,NEMA 1
Buy Surplus As Low As
CAN$256.32
SIEMENS LR473A6L
LR473A6L

SIEMENS

LR,35AMPS,.800MH,460V,3 PERCENT ,MTE RL-03502
Buy Surplus As Low As
CAN$417.27
SIEMENS 994-742-04
994-742-04

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 34A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$579.71
SIEMENS 994-746-03
994-746-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 180A MTR CRRNT, 480V, W/ENCL
Buy Surplus As Low As
CAN$1,867.29
SIEMENS 6SE70342FE851AA0
6SE70342FE851AA0

SIEMENS

SIMOVERT MD RECT/REG,575V,IP00 3, 420A
Buy Surplus As Low As
CAN$101,430.98
SIEMENS 6SL3203-0CD25-3AA0
6SL3203-0CD25-3AA0

SIEMENS

LINE REACTOR, SINAMICS, FOR POWER MODULE FSD, 30 KW TYPE RATING, 380-480 VAC, 47-63 HZ, -10 TO +50 D ...
Buy Surplus As Low As
CAN$489.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!