7RL-601

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 7RL-601
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$167.83
Save as much as 52%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • 7RL601
  • CURRENT TRANSFORMER
  • CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE
  • CURRENT RATIO:600:5
  • ACCURACY CLASS:CLASS 1
  • POWER RATING:30VA
  • WINDOW DIAMETER:63.5MM
  • FREQUENCY RANGE:50HZ TO 400HZ
  • TRANSFORMER MOUNTING:CHASSIS MOUNT ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7RL-601
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 7RL-601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$136.00
SKU: 20798152
Save Up To CAN$31.83!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$107.30
SKU: 20798153
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$93.89
SKU: 20798154
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$84.94
SKU: 20798155
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7RL-601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 7RL501
7RL501

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER, TURNS RATIO:500:5, INPUT CURRENT:500A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, ...
Buy Surplus As Low As
CAN$119.22
IN STOCK!
TE CONNECTIVITY 7RL-751
7RL-751

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER, NON-ANSI RATED WINDOW TYPE, 750:5, CLASS 1, 30 VA, 63.5 MM, 50HZ TO 400HZ
Buy Surplus As Low As
CAN$119.22
ALLEN BRADLEY 1336-140143
1336-140143

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME ...
Buy Surplus As Low As
CAN$1,065.53
Repair Yours
CAN$697.37
MTE RL-03502
RL-03502

MTE

LINE REACTOR, 35AMP, 3PHASE, 600VAC, .8MH
Buy Surplus As Low As
CAN$424.72
IN STOCK!
MTE RL-00202
RL-00202

MTE

LINE/LOAD REACTOR, RL SERIES, 3-PHASE, 20MH, 2-AMP, OPEN, H X W X D - 4.1 IN X 2.8 IN X 4.4 IN
Buy Surplus As Low As
CAN$174.36
IN STOCK!
SIEMENS 4EP32005US
4EP32005US

SIEMENS

LINE REACTOR,3A,2 PERCENT ,400-480;50
Buy Surplus As Low As
CAN$569.28
SIEMENS 6SE64003CC008BC3
6SE64003CC008BC3

SIEMENS

OPT MM4 LINE REACTOR MAX 2 PRCNT
Buy Surplus As Low As
CAN$315.00
SIEMENS 6SE6400-3TC03-8DD0
6SE6400-3TC03-8DD0

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 380-480V 3AC 38A (HO/CT)/45A (LO/VT) STAND-ALONE FS D-0.82 MH
Buy Surplus As Low As
CAN$887.00
IN STOCK!
SIEMENS 6SE7032-6ES87-1FE0
6SE7032-6ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ 3 380-460V AC, 260A
Buy Surplus As Low As
CAN$1,394.00
SIEMENS LR47306L
LR47306L

SIEMENS

LR,35AMPS,.800MH,460V,3 PERCENT ,MTE RL-03502
Buy Surplus As Low As
CAN$417.27
ALLEN BRADLEY 1321-3R12-C
1321-3R12-C

ALLEN BRADLEY

LINE REACTOR, INPUT/OUTPUT, IP00-UL/NEMA TYPE OPEN, 12 AMP, 4.2 MH, 3 PHASE, 50/60 HZ, FOR AC DRIVE, ...
Buy Surplus As Low As
CAN$327.86
IN STOCK!
OMRON R88A-PX5063
R88A-PX5063

OMRON

REACTOR, R88D-WTA3HL/A5HL/01HL
Buy Surplus As Low As
CAN$429.19
SIEMENS 994-743-02
994-743-02

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 52A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$721.28
SIEMENS 6SE7028-8FC85-0AA0
6SE7028-8FC85-0AA0

SIEMENS

SIMOVERT MD RECT,UNIT/IP20 3
Buy Surplus As Low As
CAN$17,789.13
SIEMENS 6SE70342FE851AA0
6SE70342FE851AA0

SIEMENS

SIMOVERT MD RECT/REG,575V,IP00 3, 420A
Buy Surplus As Low As
CAN$101,430.98
SIEMENS 6SL3000-0DE28-0AA0
6SL3000-0DE28-0AA0

SIEMENS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, SINAMICS/SIMO DRIVE 611 SERIES, 80 KW
Buy Surplus As Low As
CAN$12,452.54
IN STOCK!
SIEMENS 6SL3203-0CD21-4AA0
6SL3203-0CD21-4AA0

SIEMENS

REACTOR, SINAMICS, POWER MODULE FSB, 9.1 AMP, 480 V, IP20, BAS MOUNTING POSSIBLE
Buy Surplus As Low As
CAN$256.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!