7SHT-151

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 7SHT-151
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$172.11
Save as much as 52%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • 7SHT151
  • CURRENT TRANSFORMER
  • CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE
  • CURRENT RATIO:150:5
  • ACCURACY CLASS:CLASS 1
  • POWER RATING:5VA
  • WINDOW DIAMETER:63.5MM
  • FREQUENCY RANGE:50HZ TO 400HZ
  • TRANSFORMER MOUNTING:BRACKET MOUNT
  • FEATURES:2.5 ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7SHT-151
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 7SHT-151, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$139.12
SKU: 20771773
Save Up To CAN$32.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$109.32
SKU: 20771774
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$96.02
SKU: 20771775
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$87.16
SKU: 20771776
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7SHT-151, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 7SHT-122
7SHT-122

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:1200:5; ACCURACY CLAS ...
Buy Surplus As Low As
CAN$112.27
TE CONNECTIVITY 7SHT-152
7SHT-152

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:1500:5; INPUT CURRENT:1.5KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400H ...
Buy Surplus As Low As
CAN$112.27
ALLEN BRADLEY 1321-3RB250-B
1321-3RB250-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP11 UL/NEMA TYPE 1, WITH FLAG TERMINALS, 250 AMPS, 0.090 ...
Buy Surplus As Low As
CAN$1,735.79
ALLEN BRADLEY 1336-140143
1336-140143

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME ...
Buy Surplus As Low As
CAN$1,056.25
Repair Yours
CAN$691.29
MTE RL-01802
RL-01802

MTE

LINE REACTOR, 18 AMP, 3 PHASE, 600 V, 1.5 MH, 50/60 HZ
Buy Surplus As Low As
CAN$273.30
IN STOCK!
SIEMENS 6SN1111-0AA00-0DA1
6SN1111-0AA00-0DA1

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2020, LINE REACTOR, SIMODRIVE 611, H ...
Buy Surplus As Low As
CAN$3,405.11
IN STOCK!
SIEMENS 6SN1111-1AA00-0CA0
6SN1111-1AA00-0CA0

SIEMENS

DISCONTINUED BY MANUFACTURER,LINE REACTOR, 611U HF, 28 KW, 65 AMP, 0.15 MH
Buy Surplus As Low As
CAN$1,817.04
Repair Yours
CAN$1,260.00
IN STOCK!
SIEMENS 6SE6400-3CC04-4DD0
6SE6400-3CC04-4DD0

SIEMENS

LINE REACTOR, MICROMASTER 4, 45.8 AMP, 3 PHASE, 380-600 VAC, FSD-0.41 MH NOT BASE WITH V20
Buy Surplus As Low As
CAN$594.00
IN STOCK!
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SE6400-3TC08-0ED0
6SE6400-3TC08-0ED0

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 200-480V 3AC 80 A (HO/CT)/104A (LO/VT) STAND-ALONE FS E-0.111 MH
Buy Surplus As Low As
CAN$795.00
SIEMENS 6SE7031-0ES87-1FF0
6SE7031-0ES87-1FF0

SIEMENS

DISCONTINUED BY MANUFACTURER, SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX, 120HZ, 3K HZ, 380-460 VAC, ...
Buy Surplus As Low As
CAN$9,484.08
MTE RL-32003B14
RL-32003B14

MTE

LINE/LOAD REACTOR, RL SERIES, 3 PHASE, 480-600 V, 250-300 HP, 5% IMPEDANCE, 0.125MH, 320 AMPS, OPEN
Buy Surplus As Low As
CAN$3,651.81
SIEMENS LR47305L
LR47305L

SIEMENS

LR,25AMPS,1.200MH,460V,3 PERCENT ,MTE RL-02502
Buy Surplus As Low As
CAN$395.91
OMRON R88A-PX5052
R88A-PX5052

OMRON

REACTOR,R88D-WNA5H/01H,ML2
Buy Surplus As Low As
CAN$715.00
OMRON R88A-PX5054
R88A-PX5054

OMRON

REACTOR,R88D-WN02L/04H,ML2
Buy Surplus As Low As
CAN$715.00
SIEMENS 994-743-02
994-743-02

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 52A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$715.00
SIEMENS 6SE70342FE851AA0
6SE70342FE851AA0

SIEMENS

SIMOVERT MD RECT/REG,575V,IP00 3, 420A
Buy Surplus As Low As
CAN$100,547.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!