8RL-601

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 8RL-601
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$269.11
Save as much as 53%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 8RL601
  • CURRENT TRANSFORMER
  • TURNS RATIO:600:5
  • INPUT CURRENT:600A
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:600:5 A
  • FEATURES:3.25
  • OUTPUT CURRENT:5A
  • POWER RATING:50VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8RL-601
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 8RL-601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$217.03
SKU: 20773958
Save Up To CAN$52.09!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$169.89
SKU: 20773959
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$147.53
SKU: 20773960
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$134.12
SKU: 20773961
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8RL-601, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 8RL-501
8RL-501

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; ...
Buy Surplus As Low As
CAN$146.04
TE CONNECTIVITY 8RL-751
8RL-751

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; TURNS RATIO:750:5; INPUT CURRENT:750A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; ...
Buy Surplus As Low As
CAN$146.04
ALLEN BRADLEY 1391-T125DT
1391-T125DT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 12.5KVA, 60HZ, 12.5KVA, 240/480V ,3PHASE
Buy Surplus As Low As
CAN$4,315.40
IN STOCK!
SIEMENS 6SN1111-0AA00-0DA1
6SN1111-0AA00-0DA1

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2020, LINE REACTOR, SIMODRIVE 611, H ...
Buy Surplus As Low As
CAN$3,435.03
IN STOCK!
SIEMENS 6SE7022-6ES87-1FE0
6SE7022-6ES87-1FE0

SIEMENS

AC DRIVE OUTPUT REACTOR, 3 PHASE, 25.5 AMP,380-460 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$510.00
IN STOCK!
SIEMENS 6SE6400-3CC00-4AB3
6SE6400-3CC00-4AB3

SIEMENS

LINE REACTOR, 200V-240V, 1AC 3.4A BASE, FSA-9.5MH, NOT BASE WITH V20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE6400-3CC01-0AB3
6SE6400-3CC01-0AB3

SIEMENS

LINE REACTOR, MICROMASTER COMMUNICATION CHOKE, 200V-240 V, 1 AC, 11.5/14.5 W, 8.1 AMP, 4 VAC, IP20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE7031-8ES87-1FE0
6SE7031-8ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ, 3 380-460V AC, 186A
Buy Surplus As Low As
CAN$1,238.00
IN STOCK!
SIEMENS A1RAL00F120
A1RAL00F120

SIEMENS

LINE REACTOR,300A,480V,3 PERCENT ,NEMA1
Buy Surplus As Low As
CAN$5,382.79
Repair Yours
CAN$3,933.16
MTE RL-32003B14
RL-32003B14

MTE

LINE/LOAD REACTOR, RL SERIES, 3 PHASE, 480-600 V, 250-300 HP, 5% IMPEDANCE, 0.125MH, 320 AMPS, OPEN
Buy Surplus As Low As
CAN$3,683.90
SIEMENS LR47303L
LR47303L

SIEMENS

LR,12AMPS,2.500MH,460V,3 PERCENT ,MTE RL-01202
Buy Surplus As Low As
CAN$275.70
SIEMENS LR47311L
LR47311L

SIEMENS

LR,130AMPS,.200MH,460V,3 PERCENT ,MTE RL-13002
Buy Surplus As Low As
CAN$1,068.51
Repair Yours
CAN$772.01
SIEMENS LR47514LE
LR47514LE

SIEMENS

LR,250A,.150MH,460V,5 PERCENT ,MTE RL-25013B14
Buy Surplus As Low As
CAN$4,037.09
Repair Yours
CAN$2,918.09
SIEMENS 6SE6400-3TC03-2CD3
6SE6400-3TC03-2CD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTER, MICROMASTER 4, 6SE SERIES, 26 AMP, 200-480 ...
Buy Surplus As Low As
CAN$1,025.29
IN STOCK!
SIEMENS 994-742-04
994-742-04

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 34A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$579.71
SIEMENS 6SE70322HE851AA0
6SE70322HE851AA0

SIEMENS

SIMOVERT MD RECT/REG,690V,IP00 3, 222A
Buy Surplus As Low As
CAN$61,006.42
SIEMENS 6SE70377FH851AA0
6SE70377FH851AA0

SIEMENS

SIMOVERT MD RECT/REG,IP00 3,575V,774A
Buy Surplus As Low As
CAN$171,991.40
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!