8SHT-402

Manufactured by TE CONNECTIVITY CROMPTON INSTRUMENTS

TE CONNECTIVITY 8SHT-402
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$266.77
Save as much as 53%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 8SHT402
  • CURRENT TRANSFORMER
  • TURNS RATIO:4000:5
  • INPUT CURRENT:4KA
  • FREQUENCY MIN:50HZ
  • FREQUENCY MAX:400HZ
  • TRANSFORMER MOUNTING:PANEL
  • PRODUCT RANGE:-
  • CURRENT RATIO:4000:5 A
  • FEATURES:3.25
  • OUTPUT CURRENT:5A
  • POWER RATING:80VA
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8SHT-402
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 8SHT-402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$215.14
SKU: 20772454
Save Up To CAN$51.63!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$168.41
SKU: 20772455
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$146.25
SKU: 20772456
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$132.95
SKU: 20772457
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8SHT-402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 8SHT-401
8SHT-401

TE CONNECTIVITY

CROMPTON INSTRUMENTS

CURRENT TRANSFORMER; INPUT CURRENT:400A; TURNS RATIO:400:5; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORM ...
Buy Surplus As Low As
CAN$146.25
TE CONNECTIVITY 27E1038
27E1038

TE CONNECTIVITY

POTTER & BRUMFIELD

RELAY SOCKET; SOCKET MOUNTING:DIN RAIL; SOCKET TERMINALS:SCREW; NO. OF PINS:8PINS; PRODUCT RANGE:-; ...
Buy Surplus As Low As
CAN$42.84
MTE RL-03502
RL-03502

MTE

LINE REACTOR, 35AMP, 3PHASE, 600VAC, .8MH
Buy Surplus As Low As
CAN$421.02
IN STOCK!
FANUC A80L-0001-0455-01
A80L-0001-0455-01

FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 5KVA 35KG
Buy Surplus As Low As
CAN$6,341.92
ALLEN BRADLEY 8720MC-LR10-100B
8720MC-LR10-100B

ALLEN BRADLEY

DRIVE ACCESSORIES, 8720 SERIES, LINE REACTOR, 100 AMP, OPEN STYLE, MOUNTABLE
Buy Surplus As Low As
CAN$4,221.49
Repair Yours
CAN$2,807.97
IN STOCK!
SIEMENS 4EP32005US
4EP32005US

SIEMENS

LINE REACTOR,3A,2 PERCENT ,400-480;50
Buy Surplus As Low As
CAN$564.32
SIEMENS 4EP36005US
4EP36005US

SIEMENS

LINE REACTOR 28A 460V 60HZ/400V
Buy Surplus As Low As
CAN$423.98
SIEMENS 4EP3800-2US
4EP3800-2US

SIEMENS

FURNAS ELECTRIC CO

MAIN CHOKE AY 50A F.460V 3PHASE 60HZ R
Buy Surplus As Low As
CAN$1,105.00
Repair Yours
CAN$776.75
IN STOCK!
SIEMENS 6SE6400-3TC00-4AD1
6SE6400-3TC00-4AD1

SIEMENS

DISCONTINUED BY MANUFACTURER, MICROMASTER DRIVE, 4 OUTPUT CHOKE, 3 PHASE, 4 AMP, 200-240 VAC, 400 HZ ...
Buy Surplus As Low As
CAN$288.07
IN STOCK!
SIEMENS 6SE6400-3TC00-4AD3
6SE6400-3TC00-4AD3

SIEMENS

MICROMASTER 4, OUTPUT REACTOR, 230 V, 3 AC, 4 A BASE, FSA-1.7MH
Buy Surplus As Low As
CAN$285.00
IN STOCK!
SIEMENS 6SE70247ES871FG0
6SE70247ES871FG0

SIEMENS

REACTOR F/INFEED/REGENR,3PH,460V,47A
Buy Surplus As Low As
CAN$7,513.40
ALLEN BRADLEY 1321-3R45-C
1321-3R45-C

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, 3 PHASE, 45 AMP, 600 VAC, 50/60 HZ, IP00 UL/NEMA TYPE OPEN, 1.2 MH
Buy Surplus As Low As
CAN$576.14
IN STOCK!
SIEMENS LR47301T
LR47301T

SIEMENS

LR,3PH,460V,3 PERCENT ,NEMA 1
Buy Surplus As Low As
CAN$254.09
SIEMENS LR47511L
LR47511L

SIEMENS

LR,130AMPS,.500MH,460V,5 PERCENT ,MTE RL-13003
Buy Surplus As Low As
CAN$1,379.77
Repair Yours
CAN$998.09
SIEMENS 994-734-04
994-734-04

SIEMENS

SIEMENS INDUSTRY

LINE REACTOR, 65A MOTOR CURRENT 480V
Buy Surplus As Low As
CAN$571.70
SIEMENS 6SE7031-5ES87-1FE0
6SE7031-5ES87-1FE0

SIEMENS

SINAMICS / SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ 3 380-460V AC, 146A
Buy Surplus As Low As
CAN$1,005.00
SIEMENS 6SL3203-0CD25-3AA0
6SL3203-0CD25-3AA0

SIEMENS

LINE REACTOR, SINAMICS, FOR POWER MODULE FSD, 30 KW TYPE RATING, 380-480 VAC, 47-63 HZ, -10 TO +50 D ...
Buy Surplus As Low As
CAN$489.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!