Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
1-2204801-8

1-2204801-8

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1-2204801-8
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.10
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 122048018
  • CONNECTOR
  • HEADER
  • 4POS
  • 2ROW
  • 3MM
  • CONNECTOR SYSTEMS:WIRE-TO-BOARD
  • PITCH SPACING:3MM
  • NO. OF ROWS:2ROWS
  • NO. OF CONTACTS:4CONTACTS
  • CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT
  • PRODUCT RANGE:-
  • CONNECTOR SHROUD:-
  • GENDER:HEADER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1-2204801-8
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1-2204801-8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.22
SKU: 112791408
Save Up To CAN$2.89!
Must Purchase Minimum Quantity Of 280
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.48
SKU: 112791409
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.76
SKU: 112791410
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.33
SKU: 112791411
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1-2204801-8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY BC6-Q308-08
BC6-Q308-08

TE CONNECTIVITY

AMP

BC6-Q308-08=BC6 ASSEMBLY
Buy Surplus As Low As
CAN$5.81
TE CONNECTIVITY 86402-4
86402-4

TE CONNECTIVITY

AMP

12 MODIV HSG SR MRKD .125CL
Buy Surplus As Low As
CAN$4.37
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,297.04
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3214
3NA3214

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!