Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
1648133-1

1648133-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1648133-1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$60.24
Save as much as 49%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • 16481331
  • RECTANGULAR CONNECTOR
  • RECEPTACLE
  • 40 POSITION
  • NO. OF CONTACTS:40CONTACTS
  • PRODUCT RANGE:ELCON DRAWER SERIES
  • CONNECTOR MOUNTING:PANEL MOUNT
  • CONTACT TERMINATION TYPE:CRIMP
  • PITCH SPACING:-
  • GENDER:RECEPTACLE
  • CONTACT GENDER:SOCKET ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1648133-1
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1648133-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$51.63
SKU: 32207979
Call 1.855.752.9393 for current lead time
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$41.36
SKU: 32207980
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.45
SKU: 32207981
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$32.50
SKU: 32207982
Call 1.855.752.9393 for Availability
or send us a message
todo: resource
If you need a specific firmware or series relating to 1648133-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1644027-3
1644027-3

TE CONNECTIVITY

AMP

RJ45, JACK, 8, 8, 1; CONNECTOR TYPE:RJ45; SERIES:ACO; GENDER:JACK; NO. OF CONTACTS:8; NO. OF POSITIO ...
Buy Surplus As Low As
CAN$23.64
TE CONNECTIVITY 1648168-1
1648168-1

TE CONNECTIVITY

AMP

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 37 POSITION; NO. OF CONTACTS:37CONTACTS; PRODUCT RANGE:-; C ...
Buy Surplus As Low As
CAN$25.11
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.35
IN STOCK!
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$466.82
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$82.73
SIEMENS 6SY70102AA03
6SY70102AA03

SIEMENS

FUSE INSERT T2A UL F3,F4, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3130
3NA3130

SIEMENS

FUSE LINK,100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 8.45 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$172.84
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!