Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
1648384-1

1648384-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1648384-1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$29.91
Save as much as 58%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 16483841
  • CONTACT
  • SOCKET
  • CRIMP
  • 12AWG
  • PRODUCT RANGE:-
  • CONTACT PLATING:GOLD PLATED CONTACTS
  • CONTACT MATERIAL:COPPER ALLOY
  • CONTACT GENDER:SOCKET
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MIN:-
  • WIRE SIZE AWG MAX:12AWG ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1648384-1
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1648384-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.93
SKU: 19174594
Save Up To CAN$8.97!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 19174595
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 19174596
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 19174597
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1648384-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 794617-4
794617-4

TE CONNECTIVITY

AMP

HOUSING, RECEPTACLE, DUAL ROW, 4WAY; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. O ...
Buy Surplus As Low As
CAN$0.70
TE CONNECTIVITY 643314-2
643314-2

TE CONNECTIVITY

AMP

STRAIN RELIEF, 8WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:8 POSITION INLINE CAP HOUSING ...
Buy Surplus As Low As
CAN$2.18
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.39
IN STOCK!
SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.77
IN STOCK!
SIEMENS 3NE1435-0
3NE1435-0

SIEMENS

FUSE LINK, SITOR, 560 AMP, 690 VAC, 440 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, NH3, W/ ...
Buy Surplus As Low As
CAN$241.00
IN STOCK!
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$114.00
IN STOCK!
SIEMENS 3NE4101
3NE4101

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 32 A, GR, UN AC: 1000 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.37
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$761.08
Repair Yours
CAN$544.76
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$571.19
Repair Yours
CAN$418.59
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!