1766196-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1766196-1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$20.93
Save as much as 44%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 17661961
  • CONTACT
  • CRIMP
  • PIN
  • 12AWG
  • PRODUCT RANGE:ELCON SERIES
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • CONTACT MATERIAL:COPPER ALLOY
  • CONTACT GENDER:-
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MIN:20AWG
  • WIRE SIZE AWG MAX:16AWG ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1766196-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1766196-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.44
SKU: 32204262
Non-Cancelable/Non-Returnable
Save Up To CAN$1.50!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 32204263
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 32204264
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 32204265
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1766196-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1761686-7
1761686-7

TE CONNECTIVITY

AMP

WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS ...
Buy Surplus As Low As
CAN$11.66
TE CONNECTIVITY 1766161-1
1766161-1

TE CONNECTIVITY

ELCON

(PRICE/EACH),CONTACT; ACCESSORY TYPE:CONTACT; FOR USE WITH:POWER CONNECTORS; PRODUCT RANGE:ICCON SER ...
Buy Surplus As Low As
CAN$4.65
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.13
IN STOCK!
ALLEN BRADLEY 800T-N355G
800T-N355G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, GREEN
Buy Surplus As Low As
CAN$29.91
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$40.37
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$161.49
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$524.83
Repair Yours
CAN$254.44
IN STOCK!
ALLEN BRADLEY 800E-AF306W
800E-AF306W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, GREEN W/ WHITE TEXT, I
Buy Surplus As Low As
CAN$12.83
EATON CORPORATION E22-T6
E22-T6

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, BLUE, ILLUMINATED, MOMENTARY, 25 MM OPERATOR
Buy Surplus As Low As
CAN$34.39
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.77
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$287.09
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.77
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.07
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.26
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!