1766274-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1766274-1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$67.29
Save as much as 56%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 17662741
  • CONTACT
  • PIN
  • SCREW
  • PRODUCT RANGE:-
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • CONTACT MATERIAL:COPPER ALLOY
  • CONTACT GENDER:-
  • CONTACT TERMINATION TYPE:-
  • WIRE SIZE AWG MIN:-
  • WIRE SIZE AWG MAX:0AWG
  • CONNECTOR TYPE:CONTACT
  • CRIMP ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1766274-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1766274-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$49.34
SKU: 32204274
Save Up To CAN$17.94!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.88
SKU: 32204275
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 32204276
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 32204277
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1766274-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1766195-1
1766195-1

TE CONNECTIVITY

ELCON

CONTACT, CRIMP, PIN, 12AWG, CRIMP; PRODUCT RANGE:ELCON SERIES; CONTACT PLATING:SILVER PLATED CONTACT ...
Buy Surplus As Low As
CAN$1.25
TE CONNECTIVITY 1766232-1
1766232-1

TE CONNECTIVITY

ELCON

CONTACT, CRIMP, PIN, 4AWG, CRIMP; PRODUCT RANGE:-; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT M ...
Buy Surplus As Low As
CAN$12.92
ALLEN BRADLEY 800T-N355G
800T-N355G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, GREEN
Buy Surplus As Low As
CAN$29.91
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.85
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.87
IN STOCK!
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.50
ALLEN BRADLEY 800E-4X220
800E-4X220

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10-31-2006, CONTACT FOR PUSHBUTTON, LATCH MOUNT, CARTRIDGE, 22.5MM, 4AC ...
Buy Surplus As Low As
CAN$85.53
IN STOCK!
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.48
IN STOCK!
EATON CORPORATION E30KR6
E30KR6

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON GRAY
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$322.97
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.62
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$161.49
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!