Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
1766811-1

1766811-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1766811-1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$60.57
Save as much as 56%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 17668111
  • CONTACT
  • CRIMP
  • PIN
  • PRODUCT RANGE:-
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • CONTACT MATERIAL:COPPER ALLOY
  • CONTACT GENDER:-
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MIN:-
  • WIRE SIZE AWG MAX:0AWG
  • CONTACT SIZE:0 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1766811-1
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1766811-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$44.32
SKU: 32204298
Save Up To CAN$16.25!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$33.98
SKU: 32204299
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.55
SKU: 32204300
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.59
SKU: 32204301
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1766811-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1766245-1
1766245-1

TE CONNECTIVITY

AMP

CONTACT, PIN, THROUGH HOLE VERTICAL; PRODUCT RANGE:-; CONTACT PLATING:SILVER PLATED CONTACTS; CONTAC ...
Buy Surplus As Low As
CAN$2.81
TE CONNECTIVITY 1766194-1
1766194-1

TE CONNECTIVITY

ELCON

CONTACT, CRIMP, PIN, 16AWG, CRIMP; PRODUCT RANGE:ELCON SERIES; CONTACT PLATING:SILVER PLATED CONTACT ...
Buy Surplus As Low As
CAN$2.28
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3350
3NA3350

SIEMENS

FUSE LINK, 300 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$62.00
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$97.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!