Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
6643460-1

6643460-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 6643460-1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.86
Save as much as 45%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • 66434601
  • CARD EDGE CONN
  • DUAL SIDE
  • 2PWR+8SIG
  • TH
  • CARD EDGE CONNECTOR TYPE:DUAL SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:2 (POWER)
  • 8 (SIGNAL) CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6643460-1
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 6643460-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.55
SKU: 32212552
Save Up To CAN$4.30!
Must Purchase Minimum Quantity Of 576
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 32212553
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 32212554
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 32212555
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6643460-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 6648236-1
6648236-1

TE CONNECTIVITY

AMP

CROWN SKT #4 W/#4 CRIMP RAPID / TE CONNECTIVITY/AMP BRAND
Buy Surplus As Low As
CAN$39.89
TE CONNECTIVITY 6648235-1
6648235-1

TE CONNECTIVITY

AMP

CONTACT, CRIMP, SOCKET, 8AWG, CRIMP; PRODUCT RANGE:RAPID LOCK SERIES; CONTACT PLATING:-; CONTACT MAT ...
Buy Surplus As Low As
CAN$28.07
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.06
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.55
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 6SY70102AA25
6SY70102AA25

SIEMENS

FUSE LINK,T4A/250,C97327-Z1006-C130, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$32.50
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,743.18
SIEMENS 3NA3017
3NA3017

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 3.4 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$97.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!