Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
POTTER & BRUMFIELD
 > 
CHD-38-30013

CHD-38-30013

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY CHD-38-30013
TE CONNECTIVITY CHD-38-30013
TE CONNECTIVITY CHD-38-30013
TE CONNECTIVITY CHD-38-30013 0
TE CONNECTIVITY CHD-38-30013 1
TE CONNECTIVITY CHD-38-30013 2
representative photo
click to zoom
Weight: 0.13 kgs
Estimated Value - CAN$1,792.81
Save as much as 55%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • CHD3830013
  • TIME DELAY RELAY
  • DPDT
  • 180S
  • 277VAC
  • CONTACT VOLTAGE VDC:30VDC
  • TIME MIN:1S
  • TIME MAX:180S
  • PRODUCT RANGE:CH SERIES
  • CONTACT CONFIGURATION:DPDT
  • CONTACT CURRENT:10A
  • RELAY MOUNTING:SOCKET
  • CONTACT VOLTAGE VAC:277VAC ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CHD-38-30013
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to CHD-38-30013, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,345.73
SKU: 20797140
Save Up To CAN$447.08!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,022.75
SKU: 20797141
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$888.18
SKU: 20797142
Save Up To CAN$904.63!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$807.44
SKU: 20797143
Save Up To CAN$985.37!
o
Rush Available
2 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to CHD-38-30013, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY CHD-38-30002
CHD-38-30002

TE CONNECTIVITY

POTTER & BRUMFIELD

TIME DELAY RELAY, DPDT, 60S, 277VAC; CONTACT VOLTAGE VDC:30VDC; TIME MIN:1S; TIME MAX:60S; PRODUCT R ...
Buy Surplus As Low As
CAN$807.44
Repair Yours
CAN$538.80
TE CONNECTIVITY CHD-38-30021
CHD-38-30021

TE CONNECTIVITY

POTTER & BRUMFIELD

TIME DELAY RELAY, 1 TO 10 SECONDS, 24VDC VOLTAGE, KNOB ADJUSTMENT, TIME DELAY INTERVAL ON ADJUSTABLE ...
Buy Surplus As Low As
CAN$862.76
IN STOCK!
BANNER ENGINEERING RPBA
RPBA

BANNER ENGINEERING

25545, POWER BLOCK SENSOR, MAXI-BEAM, RANGE DEPENDS ON SENSOR, INPUT 105-130VAC, SPST SOLID-STATE OU ...
Buy Surplus As Low As
CAN$155.51
IN STOCK!
BANNER ENGINEERING RSBE
RSBE

BANNER ENGINEERING

25603 - MAXI-BEAM: EMITTER, RANGE: 90 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLO ...
Buy Surplus As Low As
CAN$155.51
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-S32022
440N-S32022

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, NO SPECIAL FEATURES, 1 N.O. & 1 N.C., 1 N.C. AUX, REED, STANDARD ACTUATOR ...
Buy Surplus As Low As
CAN$146.53
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$958.46
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$395.57
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$829.87
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.42
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.38
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.42
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!