Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
POTTER & BRUMFIELD
 > 
KRP-11AG-240

KRP-11AG-240

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY KRP-11AG-240
TE CONNECTIVITY KRP-11AG-240
TE CONNECTIVITY KRP-11AG-240
TE CONNECTIVITY KRP-11AG-240 0
TE CONNECTIVITY KRP-11AG-240 1
TE CONNECTIVITY KRP-11AG-240 2
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - CAN$529.10
Save as much as 55%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • KRP11AG240
  • RELAY
  • DPDT
  • 240VAC
  • 10A
  • CONTACT CONFIGURATION:DPDT
  • COIL VOLTAGE:240VAC
  • CONTACT CURRENT:10A
  • PRODUCT RANGE:KRP SERIES
  • RELAY MOUNTING:SOCKET
  • COIL TYPE:-
  • CONTACT VOLTAGE VAC:240VAC
  • RELAY TERMINALS:QUICK CONNECT
  • DEPTH:35.71MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KRP-11AG-240
CategoryPanel Accessories
SubcategoryRelay/Socket
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to KRP-11AG-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$398.31
SKU: 20783209
Save Up To CAN$130.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$303.19
SKU: 20783210
Save Up To CAN$225.91!
27 in US

Never Used Radwell Packaging (Surplus)

CAN$263.06
SKU: 20783211
Save Up To CAN$266.04!
3 in US

Refurbished (Used, Repaired & Tested)

CAN$239.28
SKU: 20783212
Save Up To CAN$289.82!
o
Rush Available
19 in US
Alternative Options
More Product Options
Available to Order
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to KRP-11AG-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY KRP-11AG-24
KRP-11AG-24

TE CONNECTIVITY

POTTER & BRUMFIELD

RELAY, DPDT, 240VAC, 10AMP, CONTACT CONFIGURATION DPDT, COIL VOLTAGE 24VAC,8 PI OCTAL
Buy Surplus As Low As
CAN$346.29
IN STOCK!
TE CONNECTIVITY KRP-11AG-6
KRP-11AG-6

TE CONNECTIVITY

POTTER & BRUMFIELD

RELAY , GENERAL PURPOSE, PLUG IN, 8 PIN (OCTAL), DPDT, 10 AMP, 6VAC COIL, NON LATCHING
Buy Surplus As Low As
CAN$303.19
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.75
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$151.60
ALLEN BRADLEY 609T-AOW
609T-AOW

ALLEN BRADLEY

MANUAL STARTING SWITCH, TOGGLE LEVER OPERATOR, NON REVERSING, 3 PHASE, NEMA SIZE 0, OPEN TYPE, WITHO ...
Buy Surplus As Low As
CAN$297.25
Repair Yours
CAN$250.00
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.17
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$222.94
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.36
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.81
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.03
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$203.61
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
BURNDY YAZ4C2TC38
YAZ4C2TC38

BURNDY

COMPRESSION LUG TERMINAL, BEVEL ENTRY, 4 AWG CU, 3/8 INCH STUD, 2 HOLE WITH INSPECTION WINDOW, 1 HOL ...
Buy Surplus As Low As
CAN$11.07
IN STOCK!
WESTINGHOUSE 454D509G02
454D509G02

WESTINGHOUSE

MOUNTING BLOCK FOR SINGLE BREAKER SURFACE MTG.
Buy Surplus As Low As
CAN$57.96
Repair Yours
Contact Us