Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
POTTER & BRUMFIELD
 > 
KRP-14AG-240

KRP-14AG-240

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY KRP-14AG-240
TE CONNECTIVITY KRP-14AG-240
TE CONNECTIVITY KRP-14AG-240 0
TE CONNECTIVITY KRP-14AG-240 1
representative photo
click to zoom
Weight: 0.42 kgs
Estimated Value - CAN$538.02
Save as much as 55%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • KRP14AG240
  • RELAY
  • 3PDT
  • 240VAC
  • 10A
  • CONTACT CONFIGURATION:3PDT
  • COIL VOLTAGE:240VAC
  • CONTACT CURRENT:10A
  • PRODUCT RANGE:KRP SERIES
  • RELAY MOUNTING:SOCKET
  • COIL TYPE:-
  • CONTACT VOLTAGE VAC:240VAC
  • RELAY TERMINALS:QUICK CONNECT
  • DEPTH:35.71MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KRP-14AG-240
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to KRP-14AG-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$402.77
SKU: 20783360
Save Up To CAN$135.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$306.16
SKU: 20783361
Save Up To CAN$231.85!
7 in US

Never Used Radwell Packaging (Surplus)

CAN$266.04
SKU: 20783362
Save Up To CAN$271.98!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$242.26
SKU: 20783363
Save Up To CAN$295.76!
o
Rush Available
22 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to KRP-14AG-240, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY KRP-14AG-24
KRP-14AG-24

TE CONNECTIVITY

POTTER & BRUMFIELD

POWER RELAY, 10 AMP, 24 VAC COIL, 240 VAC MAX SWITCHING VOLTAGE, SOCKET MOUNT, GENERAL PURPOSE, PLUG ...
Buy Surplus As Low As
CAN$383.45
IN STOCK!
TE CONNECTIVITY PBC-025A1M7
PBC-025A1M7

TE CONNECTIVITY

POTTER & BRUMFIELD

IEC CONTACTOR; COIL VOLTAGE VAC NOM:240V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM; CONTINUOUS LOAD CURR ...
Buy Surplus As Low As
CAN$75.80
ASEA BROWN BOVERI TA25DU-11
TA25DU-11

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, TA SERIES, 3 POLES, BIMETALLIC TYPE, 7.5-11 AM ...
Buy Surplus As Low As
CAN$69.85
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
ALLEN BRADLEY W69
W69

ALLEN BRADLEY

OVERLOAD RELAY HEAT ELEMENT, W TYPE, EUTECTIC ALLOY, FOR BULLETIN SERIES 100/500/609/1200, FOR AMP 3 ...
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ALLEN BRADLEY W70
W70

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$44.14
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.70
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.42
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.18
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$151.60
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.34
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.08
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.23
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.52
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.81
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.83