Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
POTTER & BRUMFIELD
 > 
R10-E1Y2-J2.5K

R10-E1Y2-J2.5K

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY R10-E1Y2-J2.5K
representative photo
click to zoom
Weight: 0.19 kgs
Estimated Value - CAN$168.41
Save as much as 52%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • R10E1Y2J25K
  • RELAY
  • DPDT
  • 120VAC
  • 28VDC
  • 2A
  • CONTACT CONFIGURATION:DPDT
  • COIL VOLTAGE:28VDC
  • CONTACT CURRENT:2A
  • PRODUCT RANGE:R10 SERIES
  • RELAY MOUNTING:SOCKET
  • COIL TYPE:-
  • CONTACT VOLTAGE VAC:120VAC
  • RELAY TERMINALS:QUICK CONNECT
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #R10-E1Y2-J2.5K
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to R10-E1Y2-J2.5K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$134.43
SKU: 20783649
Save Up To CAN$33.98!
Additional quantities available with standard lead time.
3 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.41
SKU: 20783650
Save Up To CAN$65.00!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$90.11
SKU: 20783651
Save Up To CAN$78.30!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$81.25
SKU: 20783652
Save Up To CAN$87.16!
o
Rush Available
1 in CAN
30 in US
If you need a specific firmware or series relating to R10-E1Y2-J2.5K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY R10-E1Y2-J1.0K
R10-E1Y2-J1.0K

TE CONNECTIVITY

POTTER & BRUMFIELD

POWER RELAY, R10 SERIES, 28 VDC, 2 AMP, DPDT, ELECTROMECHANICAL RELAY TYPE, GENERAL PURPOSE FUNCTION ...
Buy Surplus As Low As
CAN$87.16
IN STOCK!
TE CONNECTIVITY R10-E1Y2-J5.0K
R10-E1Y2-J5.0K

TE CONNECTIVITY

POTTER & BRUMFIELD

GENERAL PURPOSE RELAYS, DPDT, PLG-N, 5.0 K OHMS, COIL VOLTAGE: 100 VDC, CONTACT TERMINATION: QUICK C ...
Buy Surplus As Low As
CAN$137.39
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$555.45
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
ALLEN BRADLEY 140M-C2E-A40
140M-C2E-A40

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/18/2022, CIRCUIT BREAKER, MOTOR PROTECTION, 140M, FRAME C, RATING - ...
Buy Surplus As Low As
CAN$351.59
Repair Yours
CAN$272.40
IN STOCK!
ALLEN BRADLEY 1756-ENBT
1756-ENBT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COMMUNICATIONS MODULE, CONTROLLOGIX, ETHERNET/IP BRIDGE, 10/100 MBPS, ...
Buy Surplus As Low As
CAN$884.88
Repair Yours
CAN$598.80
IN STOCK!
ALLEN BRADLEY 1734-IB8
1734-IB8

ALLEN BRADLEY

INPUT MODULE, POINT I/O, DIGITAL, DC INPUT, 8 POINTS, SINKING, 24 VDC, OPEN STYLE, DIN RAIL MOUNT, I ...
Buy Surplus As Low As
CAN$125.57
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.07
IN STOCK!