Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
POTTER & BRUMFIELD
 > 
S89R11DAC1-12

S89R11DAC1-12

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY S89R11DAC1-12
TE CONNECTIVITY S89R11DAC1-12
TE CONNECTIVITY S89R11DAC1-12
TE CONNECTIVITY S89R11DAC1-12 0
TE CONNECTIVITY S89R11DAC1-12 1
TE CONNECTIVITY S89R11DAC1-12 2
representative photo
click to zoom
Weight: 0.10 kgs
Estimated Value - CAN$206.82
Save as much as 40%
Last Value Update: 2020-03-26
Product Description
Alternate Part Numbers
Warranty

Description

  • S89R11DAC112
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • DPDT
  • 250 VAC
  • 125 VDC
  • 15 A
  • CONTACT CONFIGURATION:DPDT
  • COIL VOLTAGE:12VDC
  • CONTACT CURRENT:15A
  • PRODUCT RANGE:S89R SERIES
  • PANEL MOUNT
  • LATCHING SINGLE COIL
  • CONTACT 250VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S89R11DAC1-12
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to S89R11DAC1-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$158.07
SKU: 20783545
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$137.39
SKU: 20783546
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$124.09
SKU: 20783547
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S89R11DAC1-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY S89R11DAC
S89R11DAC

TE CONNECTIVITY

POTTER & BRUMFIELD

PLUG-IN RELAY 15AMP 24VDC
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
TE CONNECTIVITY R10-E1M2-V700
R10-E1M2-V700

TE CONNECTIVITY

POTTER & BRUMFIELD

POWER/SIGNAL RELAY, 2 FORM C, MOMENTARY, 24VDC (COIL), 900MW (COIL), 5A (CONTACT), DC INPUT, PANEL M ...
Buy Surplus As Low As
CAN$78.30
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$264.43
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 800T-N160A
800T-N160A

ALLEN BRADLEY

PUSH BUTTON, COLOR CAP, RED, NON-ILLUMINATED, PUSH-PULL, 30 MM, PLASTIC
Buy Surplus As Low As
CAN$59.09
IN STOCK!
ALLEN BRADLEY 802T-AP
802T-AP

ALLEN BRADLEY

LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OP ...
Buy Surplus As Low As
CAN$206.82
IN STOCK!
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION FNQ-R-1/4
FNQ-R-1/4

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 0.25 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$4.75
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.46
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$116.70
GENERAL ELECTRIC CR104P-TR20A0R
CR104P-TR20A0R

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, PUSH TO LATCH, TURN TO RELEASE, RED CAP, 2 POSITION, WITHO ...
Buy Surplus As Low As
CAN$200.91