W33-T2N1Q-20

Manufactured by TE CONNECTIVITY POTTER & BRUMFIELD

TE CONNECTIVITY W33-T2N1Q-20
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$185.41
Save as much as 52%
Last Value Update: 2023-02-25
Product Description
Alternate Part Numbers
Warranty

Description

  • W33T2N1Q20
  • CIRCUIT BREAKER
  • THERMAL
  • 2P
  • 250V
  • 20A
  • PRODUCT RANGE:W33 SERIES
  • VOLTAGE RATING VAC:250VAC
  • VOLTAGE RATING VDC:50VDC
  • CURRENT RATING:20A
  • NO. OF POLES:2 POLE
  • CIRCUIT BREAKER MOUNTING:PANEL
  • COLOUR:WHITE
  • OPERATING VOLTAGE:50V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #W33-T2N1Q-20
CategoryCircuit Breaker
SubcategoryDin Rail Mount Circuit Breaker
If you need a specific firmware or series relating to W33-T2N1Q-20, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$149.53
SKU: 20792875
Save Up To CAN$35.89!
Additional quantities available with standard lead time.
2 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$113.64
SKU: 20792876
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$98.69
SKU: 20792877
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$89.72
SKU: 20792878
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to W33-T2N1Q-20, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY W33-T2N1Q-15
W33-T2N1Q-15

TE CONNECTIVITY

POTTER & BRUMFIELD

CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; PRODUCT RANGE:W33 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAG ...
Buy Surplus As Low As
CAN$39.82
TE CONNECTIVITY W33-T2N1Q-5
W33-T2N1Q-5

TE CONNECTIVITY

POTTER & BRUMFIELD

CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A; PRODUCT RANGE:W33 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE ...
Buy Surplus As Low As
CAN$85.23
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 1492-CB1G100-N
1492-CB1G100-N

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 12/01/2007, CIRCUIT BREAKER, MINIATURE, ENERGY LIMITING, 1 POLE, MAGNET ...
Buy Surplus As Low As
CAN$161.49
IN STOCK!
GENERAL ELECTRIC V37202
V37202

GENERAL ELECTRIC

CIRCUIT BREAKER 2A 2P 277/480VAC D-CURVE DIN MTN
Buy Surplus As Low As
CAN$318.49
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3RV1021-0DA10
3RV1021-0DA10

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, SINCE 01.10.2019, CIRCUIT BREAKER, FOR MOTOR PROTECTOR, SIZE S0, 0.22- ...
Buy Surplus As Low As
CAN$82.99
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$639.97
Repair Yours
CAN$348.00
IN STOCK!
EEC AEG ME81S-C3
ME81S-C3

EEC AEG

CIRCUIT BREAKER, 240 VAC, 3AMP, 1P
Buy Surplus As Low As
CAN$35.89
IN STOCK!
ALLEN BRADLEY 1492-GHD070
1492-GHD070

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 7 AMP, 2 POLE, 125 VAC, 65 VDC, IEC, DIN RAIL MOUNTAB ...
Buy Surplus As Low As
CAN$164.48
IN STOCK!
ALLEN BRADLEY 1492-SP3C100
1492-SP3C100

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 415 VAC, 10 AMP, 3 POLE, C-CURVE, 10KA
Buy Surplus As Low As
CAN$179.43
IN STOCK!
EATON CORPORATION SPCL3C06
SPCL3C06

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 6AMP, 3POLE, 480VAC, C CURVE
Buy Surplus As Low As
CAN$1,076.58
EATON CORPORATION WMS-2C20
WMS-2C20

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, DISCONTINUED 4-30-2010, CIRCUIT BREAKER ,20 AMP, 2 POLES, 277/480 VAC, ...
Buy Surplus As Low As
CAN$334.16
IN STOCK!
SIEMENS 3RV1021-4AA10
3RV1021-4AA10

SIEMENS

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CLASS 10, 11-16 AMP, SCREW ...
Buy Surplus As Low As
CAN$149.53
IN STOCK!
SIEMENS 5SX4-120-7
5SX4-120-7

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER AS OF 01/10/15, CIRCUIT BREAKER, T55, 20AMP, 1 POLE, 230/400V, DIN RAIL ...
Buy Surplus As Low As
CAN$161.49
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 1492-GH008
1492-GH008

ALLEN BRADLEY

CIRCUIT BREAKER, 0.8 AMP, 250 VAC, 56/60 HZ, MINIATURE
Buy Surplus As Low As
CAN$91.21
IN STOCK!
ALLEN BRADLEY 1492-GH030
1492-GH030

ALLEN BRADLEY

MINIATURE CIRCUIT BREAKER,BULLETIN 1492-GH, HIGH DENSITY SUPPLEMENTARY PROTECTORS, CIRCUIT BREAKER, ...
Buy Surplus As Low As
CAN$31.40
IN STOCK!
ALLEN BRADLEY 1492-GH150
1492-GH150

ALLEN BRADLEY

CIRCUIT BREAKER, MINIATURE, 15 AMP, 1 POLE, 125 VAC, 50/60 HZ, 65 VDC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$94.20
IN STOCK!
ALLEN BRADLEY 1492-CB-2-G-020
1492-CB-2-G-020

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-11-30, CIRCUIT BREAKER, 2 POLE, 2 AMP RATING, 480 VAC, DIN-RAIL MO ...
Buy Surplus As Low As
CAN$86.35
IN STOCK!
ALLEN BRADLEY 1492-CB3G300
1492-CB3G300

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 30 AMP, 3 POLE, 480 VAC
Buy Surplus As Low As
CAN$311.14
IN STOCK!