Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
202K132-25/225-0

202K132-25/225-0

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY 202K132-25/225-0
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$60.57
Save as much as 49%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 202K132252250
  • HEAT SHRINK BOOT
  • STRAIGHT
  • 30MM ID
  • ELASTOMER
  • BLACK
  • BOOT CONFIGURATION:STRAIGHT LIPPED
  • I.D. SUPPLIED - IMPERIAL:1.18
  • I.D. SUPPLIED - METRIC:30MM
  • SHRINK TUBING / BOOT COLOUR:BLACK
  • TOTAL LENGTH - IMPERIAL:2.17
  • SHRINK RATIO:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #202K132-25/225-0
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 202K132-25/225-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$51.70
SKU: 19128027
Save Up To CAN$8.86!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$39.89
SKU: 19128028
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.45
SKU: 19128029
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.02
SKU: 19128030
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 202K132-25/225-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY MSPM101C204
MSPM101C204

TE CONNECTIVITY

ALCOSWITCH

SWITCH, PUSHBUTTON, SPST-NO, 100MA; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:DPDT; CONTACT V ...
Buy Surplus As Low As
CAN$248.18
TE CONNECTIVITY 0603SFF350FM/32-2
0603SFF350FM/32-2

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

RESETTABLE FUSE; SERIES:0603; EXTERNAL DEPTH:0.8MM; LENGTH:1.6MM; LEADED PROCESS COMPATIBLE:YES; PEA ...
Buy Surplus As Low As
CAN$0.75
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.75
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.78
IN STOCK!
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$717.95
IN STOCK!
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$815.45
IN STOCK!
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$240.79
OMRON E69-DF5 5M
E69-DF5 5M

OMRON

EXTENSION CABLE, FOR E6C2-A/E6C3-A/E6CP/E6F ENCODERS, 5 METER LENGTH
Buy Surplus As Low As
CAN$385.39
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$39.89
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.60
ENCODER PRODUCTS 307C006STAN
307C006STAN

ENCODER PRODUCTS

DISCONTINUED BY MANUFACTURER, CABLE, M12 CORDSET, 8 CONDUCTOR, 0.5 METER
Buy Surplus As Low As
CAN$137.39
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$150.68
IN STOCK!
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.32
IN STOCK!
OMRON E39-C1
E39-C1

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC, 8 PIN, FEMALE, 7 WIRE ...
Buy Surplus As Low As
CAN$221.59
OMRON G79-I150C-125
G79-I150C-125

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, INPUT, 1.5 METER LENGTH
Buy Surplus As Low As
CAN$221.59
IN STOCK!
OMRON R88A-CAWC010B
R88A-CAWC010B

OMRON

POWER CABLE (WITH BRAKE) 10M
Buy Surplus As Low As
CAN$647.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!