Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
381A301-71/42-0

381A301-71/42-0

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY 381A301-71/42-0
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$78.30
Save as much as 53%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 381A30171420
  • HEAT SHRINK BOOT
  • Y TRANS
  • 19.8MM ID
  • PO
  • BLACK
  • BOOT CONFIGURATION:Y TRANSITION
  • I.D. SUPPLIED - IMPERIAL:0.78
  • I.D. SUPPLIED - METRIC:19.8MM
  • SHRINK TUBING / BOOT COLOUR:BLACK
  • TOTAL LENGTH - IMPERIAL:1.6
  • SHRINK RATIO:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #381A301-71/42-0
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 381A301-71/42-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$60.57
SKU: 19152528
Save Up To CAN$17.73!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.27
SKU: 19152529
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.36
SKU: 19152530
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$36.93
SKU: 19152531
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 381A301-71/42-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY JMAW-26XP
JMAW-26XP

TE CONNECTIVITY

CII

JMAW-26XP = M39016/9-018P / TE CONNECTIVITY/ CII BRAND
Buy Surplus As Low As
CAN$113.75
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.75
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.11
ALLEN BRADLEY 1485C-P1A300
1485C-P1A300

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 300 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$3,456.81
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$825.79
OMRON CS1W-CN323
CS1W-CN323

OMRON

CONTROLLER CABLE, CS1 SERIES, I/O, RECTANGULAR CONNECTOR, 3 M LENGTH, BLACK
Buy Surplus As Low As
CAN$685.45
IN STOCK!
OMRON G79-I200C-175
G79-I200C-175

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 2M LENGTH
Buy Surplus As Low As
CAN$265.91
IN STOCK!
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$395.91
ALLEN BRADLEY 1745-C1
1745-C1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2014, CABLE, INTERCONNECT, 1.8M LENGTH, REPLACEMENT FOR SLC100/SL ...
Buy Surplus As Low As
CAN$116.70
IN STOCK!
ALLEN BRADLEY 1770-CD10
1770-CD10

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 1000 FT/305 M
Buy Surplus As Low As
CAN$4,897.15
ALLEN BRADLEY 889D-F4ACDM-2
889D-F4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO (M12), FEMALE STRAIGHT, 4-PIN, PVC CABLE, YELLOW, UNSHIELDED, IEC COLOR CODED, D ...
Buy Surplus As Low As
CAN$32.50
BELDEN 9842
9842

BELDEN

(PRICE PER SPOOL OF 250)MULTIPAIR SHIELDED CABLE, 2, 24 AWG, 0.2 MM , 7 X 0.2MM
Buy Surplus As Low As
CAN$1,644.20
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$48.75
OMRON SP10-CN221
SP10-CN221

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, LENGTH 2 M, FOR USE WITH NT SERIES CONTROLLERS
Buy Surplus As Low As
CAN$146.25
IN STOCK!
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$375.23
VISHAY CW-168OHM5%S73
CW-168OHM5%S73

VISHAY

DALE

WIREWOUND RESISTOR; POWER RATING:1W; RESISTANCE:68OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERAT ...
Buy Surplus As Low As
CAN$1.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!