91385-1/6

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY 91385-1/6
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$47.56
Save as much as 47%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 9138516
  • HEAT SHRINK TUBING
  • 19MM ID
  • PO
  • BLACK
  • 6
  • I.D. SUPPLIED - METRIC:19MM
  • I.D. SUPPLIED - IMPERIAL:0.748
  • SHRINK RATIO:6:1
  • SHRINK TUBING / BOOT COLOUR:BLACK
  • LENGTH - IMPERIAL:6
  • LENGTH - METRIC:152.4MM
  • PRODUCT RANGE:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #91385-1/6
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 91385-1/6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$40.13
SKU: 19110683
Save Up To CAN$7.43!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.21
SKU: 19110684
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.75
SKU: 19110685
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.27
SKU: 19110686
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 91385-1/6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 173977-8
173977-8

TE CONNECTIVITY

AMP

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; PITCH SPACING:2MM; NO. OF CONTACTS:8CONTACTS; GEN ...
Buy Surplus As Low As
CAN$0.92
TE CONNECTIVITY 171638-1
171638-1

TE CONNECTIVITY

AMP

CONTACT, PIN, 20-16AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; C ...
Buy Surplus As Low As
CAN$0.11
BELDEN 8302-060-500
8302-060-500

BELDEN

(PRICE/SP OF 500) SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; CABLE SHIELDING:SHIELDED; NO. ...
Buy Surplus As Low As
CAN$1,938.05
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.20
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$830.80
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$618.27
IN STOCK!
ALLEN BRADLEY 1745-C1
1745-C1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2014, CABLE, INTERCONNECT, 1.8M LENGTH, REPLACEMENT FOR SLC100/SL ...
Buy Surplus As Low As
CAN$117.41
IN STOCK!
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$151.60
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.53
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.51
ENCODER PRODUCTS 307C006STAN
307C006STAN

ENCODER PRODUCTS

DISCONTINUED BY MANUFACTURER, CABLE, M12 CORDSET, 8 CONDUCTOR, 0.5 METER
Buy Surplus As Low As
CAN$138.22
DYNISCO 929024
929024

DYNISCO

CABLE ASSEMBLY, 60', (USING PT06A-10-6S (SR) MATING CONNECTOR 711600) B SERIES (6 PIN)
Buy Surplus As Low As
CAN$289.82
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$202.13
IN STOCK!
PYROMATION INC RT22-3-502
RT22-3-502

PYROMATION INC

RTD WIRE & CABLE, TRIPLEX, 22 - STRANDED TINNED COPPER, 0.044 OHMS, NONE PVC, 105 C [221 F], RED WHI ...
Buy Surplus As Low As
CAN$0.55
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$650.97
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!