Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
AMPSULATION-VFP21-1/4-X-48

AMPSULATION-VFP21-1/4-X-48

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY AMPSULATION-VFP21-1/4-X-48
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.97
Save as much as 54%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • AMPSULATIONVFP2114X48
  • HEAT SHRINK TUBING
  • 6.35MM
  • 1/4
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:-
  • I.D. SUPPLIED - METRIC:-
  • SHRINK TUBING / BOOT COLOUR:BLACK
  • LENGTH - IMPERIAL:4FT
  • LENGTH - METRIC:1.22M
  • I.D. RECOVERED MAX - IMPERIAL:-
  • COLOUR:BLACK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AMPSULATION-VFP21-1/4-X-48
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to AMPSULATION-VFP21-1/4-X-48, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.33
SKU: 32209257
Save Up To CAN$0.63!
Must Purchase Minimum Quantity Of 2500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.83
SKU: 32209258
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.59
SKU: 32209259
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.44
SKU: 32209260
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AMPSULATION-VFP21-1/4-X-48, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY AES-IR1759-100-FILTER-DUL
AES-IR1759-100-FILTER-DUL

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

IR HEAT GUN FILTER; ACCESSORY TYPE:STANDARD APERTURE FILTER; FOR USE WITH:IR-1759 MINIRAY INFRARED H ...
Buy Surplus As Low As
CAN$394.43
TE CONNECTIVITY ASMD100F-2
ASMD100F-2

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

FUSE, PTC RESET, 30V, 900MA, SMD; PRODUCT RANGE:AEC-Q200 POLYSWITCH SERIES; HOLDING CURRENT:900MA; T ...
Buy Surplus As Low As
CAN$0.90
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.11
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$825.79
OMRON SCPL-SYSCV-E
SCPL-SYSCV-E

OMRON

CABLE ASSEMBLY COMPOLET-CV-V2
Buy Surplus As Low As
CAN$740.11
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$884.88
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON E69-DF5 5M
E69-DF5 5M

OMRON

EXTENSION CABLE, FOR E6C2-A/E6C3-A/E6CP/E6F ENCODERS, 5 METER LENGTH
Buy Surplus As Low As
CAN$385.39
IN STOCK!
ALLEN BRADLEY 1492-ACABLE010H
1492-ACABLE010H

ALLEN BRADLEY

PRE-WIRED CABLE FOR ANALOG I/O MODULES, CABLE TYPE H, 9 TWISTED PAIR (1 PAIR NOT CONNECTED TO I/O MO ...
Buy Surplus As Low As
CAN$366.36
IN STOCK!
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$930.68
IN STOCK!
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.70
LAPP USA 1600118
1600118

LAPP USA

OLFLEX

CABLE, FLEXIBLE, 3 CONDUCTOR, 3G2.5, 12.5 MM, HAR CERTIFIED,14AWG, U0/U: 450 / 750 VOLT, BLACK, UNSH ...
Buy Surplus As Low As
CAN$7.52
OMRON E39-C1
E39-C1

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC, 8 PIN, FEMALE, 7 WIRE ...
Buy Surplus As Low As
CAN$221.59
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$208.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!