Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
MT1000-1/16-X-STK

MT1000-1/16-X-STK

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY MT1000-1/16-X-STK
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.96
Save as much as 60%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • MT1000116XSTK
  • (PRICE/FT) HEAT SHRINK TUBING
  • 1.6MM ID
  • PVDF
  • TRANS
  • 4FT
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.063
  • I.D. SUPPLIED - METRIC:1.6MM
  • SHRINK TUBING / BOOT COLOUR:TRANSPARENT
  • LENGTH - IMPERIAL:4FT
  • LENGTH - METRIC:1.2M
  • PRODUCT RANGE:- ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MT1000-1/16-X-STK
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to MT1000-1/16-X-STK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.56
SKU: 36288663
Save Up To CAN$2.40!
Must Purchase Minimum Quantity Of 5000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.35
SKU: 36288664
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.78
SKU: 36288665
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.43
SKU: 36288666
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MT1000-1/16-X-STK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY SMA-JB-1E-S
SMA-JB-1E-S

TE CONNECTIVITY

AMP

CONNECTOR, SMA, BULKHEAD JACK, 50OHM; SERIES:KOAXXA; CONNECTOR TYPE:SMA COAXIAL; BODY STYLE:STRAIGHT ...
Buy Surplus As Low As
CAN$5.71
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$249.71
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$825.38
IN STOCK!
OMRON R88A-CPW002M2
R88A-CPW002M2

OMRON

CABLE FOR MC MODULE, 2M,2 AXIS
Buy Surplus As Low As
CAN$765.57
IN STOCK!
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$1.00
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$788.00
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.91
IN STOCK!
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.91
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.56
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.75
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.33
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.91
OMRON XW2Z-200C
XW2Z-200C

OMRON

I/O CONNECTION CABLE
Buy Surplus As Low As
CAN$228.77
OMRON R88A-CAWC010B
R88A-CAWC010B

OMRON

POWER CABLE (WITH BRAKE) 10M
Buy Surplus As Low As
CAN$654.92
TXC TC-1.8432MBD-T
TC-1.8432MBD-T

TXC

MEMS OSCILLATOR, 1.8432MHZ, 3.2 X 2.5MM, CMOS; FREQUENCY NOM:1.8432MHZ; OSCILLATOR CASE:SMD, 3.2MM X ...
Buy Surplus As Low As
CAN$1.56
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!