Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
MT5000-3/16-6-SP

MT5000-3/16-6-SP

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY MT5000-3/16-6-SP
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.19
Save as much as 60%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • MT50003166SP
  • (PRICE/FT) HEAT SHRINK TUBING
  • 4.75MM ID
  • PO
  • BLUE
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.187
  • I.D. SUPPLIED - METRIC:4.75MM
  • SHRINK TUBING / BOOT COLOUR:BLUE
  • LENGTH - IMPERIAL:-
  • LENGTH - METRIC:-
  • I.D. RECOVERED MAX - IMPERIAL:0.093ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MT5000-3/16-6-SP
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to MT5000-3/16-6-SP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.94
SKU: 36282062
Save Up To CAN$1.25!
Must Purchase Minimum Quantity Of 5000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.30
SKU: 36282063
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.00
SKU: 36282064
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.82
SKU: 36282065
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MT5000-3/16-6-SP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 828102-1
828102-1

TE CONNECTIVITY

AMP

SCREW LOCK, AMPLIMITE SERIES, THREAD SIZE: 4-40 UNC, FORU SE WITH HD SERIES D SUB CONNECTORS, FEMALE ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.78
IN STOCK!
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
OMRON CS1W-CN221
CS1W-CN221

OMRON

CS1-C200H BACKPLANE CONNECTING CABLE, 2M
Buy Surplus As Low As
CAN$487.50
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$240.79
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$395.91
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$140.34
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.70
EMERSON ECF-015
ECF-015

EMERSON

DISCONTINUED BY MANUFACTURER, DB RESISTOR, 120OHMS, 1500WATTS, ENCLOSED WITH NORMALLY CLOSED THERMOS ...
Buy Surplus As Low As
CAN$398.86
DYNISCO 929024
929024

DYNISCO

CABLE ASSEMBLY, 60', (USING PT06A-10-6S (SR) MATING CONNECTOR 711600) B SERIES (6 PIN)
Buy Surplus As Low As
CAN$288.07
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$159.55
IN STOCK!
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$304.32
IN STOCK!
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$181.70
IN STOCK!
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$226.02
SMC LVM155RHY-5A-10
LVM155RHY-5A-10

SMC

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM150 SERIES, 3 PORTS, UNIVERSAL, 0.6 MPA, POWER SAVI ...
Buy Surplus As Low As
CAN$177.27
Repair Yours
CAN$255.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!