Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
RNF-100-MINI-SPL-3/4-BK

RNF-100-MINI-SPL-3/4-BK

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY RNF-100-MINI-SPL-3/4-BK
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$89.72
Save as much as 52%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • RNF100MINISPL34BK
  • HEAT SHRINK TUBING
  • 19.1MM ID
  • PO
  • BLACK
  • 25FT
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.75
  • I.D. SUPPLIED - METRIC:19.1MM
  • SHRINK TUBING / BOOT COLOUR:BLACK
  • LENGTH - IMPERIAL:25FT
  • LENGTH - METRIC:7.62M
  • COLOUR:BLACK ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RNF-100-MINI-SPL-3/4-BK
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to RNF-100-MINI-SPL-3/4-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$71.77
SKU: 87888691
Save Up To CAN$17.94!
Must Purchase Minimum Quantity Of 6
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.32
SKU: 87888692
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 87888693
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 87888694
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RNF-100-MINI-SPL-3/4-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 3-646513-0
3-646513-0

TE CONNECTIVITY

AMP

2MM HM ASY T-F PIN 110 POS / TE CONNECTIVITY/AMP BRAND
Buy Surplus As Low As
CAN$19.44
TE CONNECTIVITY AV2211E712Q04
AV2211E712Q04

TE CONNECTIVITY

ALCOSWITCH

VANDAL RESISTANT SWITCH, SPST, 3A, 250VAC; CONTACT CONFIGURATION:SPST; ACTUATOR / CAP COLOUR:NATURAL ...
Buy Surplus As Low As
CAN$29.91
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$435.12
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$266.78
OMRON 3F88L-CR010C
3F88L-CR010C

OMRON

10M CABLE FOR RS17/T
Buy Surplus As Low As
CAN$403.72
IN STOCK!
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$400.73
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 889D-B4AC-5
889D-B4AC-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT, LED PNP, FEMALE, STRAIGHT, LED PNP, 4 PINS, CABLE, NO CONNECTOR, C ...
Buy Surplus As Low As
CAN$34.39
IN STOCK!
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.54
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.56
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$321.48
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$161.49
IN STOCK!
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$158.50
IN STOCK!
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.92
IN STOCK!
OMRON SP10-CN221
SP10-CN221

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, LENGTH 2 M, FOR USE WITH NT SERIES CONTROLLERS
Buy Surplus As Low As
CAN$148.03
IN STOCK!
OMRON V559-A32B-2M
V559-A32B-2M

OMRON

CABLE ASSEMBLY PROGRAMMING FOR V550-A20
Buy Surplus As Low As
CAN$328.96
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!