S-150

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY S-150
representative photo
click to zoom
Weight: 0.35 kgs
Estimated Value - CAN$583.15
Save as much as 40%
Last Value Update: 2020-10-22
Product Description
Warranty

Description

  • S150
  • DISCONTINUED BY MANUFACTURER
  • SPLICE KIT
  • LOW PROFILE
  • SCREW TERMINAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S-150
CategoryHeating Elements
SubcategoryHeat Trace Cable/Accessory
If you need a specific firmware or series relating to S-150, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$444.09
SKU: 25514556
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$385.78
SKU: 25514557
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$349.89
SKU: 25514558
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S-150, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

THERMAL HEATERS SKB06026
SKB06026

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$152.52
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$224.29
Repair Yours
CAN$250.00
IN STOCK!
FAST HEAT CS10023XS
CS10023XS

FAST HEAT

HEATER
Buy Surplus As Low As
CAN$35.89
OGDEN A1400
A1400

OGDEN

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$46.35
WATLOW Z5968
Z5968

WATLOW

STANDARD CABLE NOZZLE HEATER
Buy Surplus As Low As
CAN$278.12
CLEPCO S4418A
S4418A

CLEPCO

HEATER
Buy Surplus As Low As
CAN$305.03
SIEMENS 0G3065
0G3065

SIEMENS

GEN BLOCK HEATER 2.4L 35 AND 45KW
Buy Surplus As Low As
CAN$390.26
SIEMENS SFH10
SFH10

SIEMENS

HEATER, U S SERIES, .51 - .55 AMPS
Buy Surplus As Low As
CAN$22.43
SIEMENS SFH71
SFH71

SIEMENS

HEATER, U S SERIES
Buy Surplus As Low As
CAN$22.43
NORDSON 938126B
938126B

NORDSON

NORDSON , HEATING ELEMENT, CARTRIDGE, 240V, 210W, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WAR ...
Buy Surplus As Low As
CAN$38.88
IN STOCK!
WATLOW 938040
938040

WATLOW

HEARTER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$80.74
WATLOW E1E61-HR-12
E1E61-HR-12

WATLOW

CARTRIDGE HEATER 240V 225W 12IN RIGHT ANGLE LEADS
Buy Surplus As Low As
CAN$28.41
Repair Yours
Contact Us
IN STOCK!
SIEMENS US2805384G00
US2805384G00

SIEMENS

HEATER, NO DIE STAMP
Buy Surplus As Low As
CAN$32.90
PRO HEAT 9299.1
9299.1

PRO HEAT

HEATER CARTRIDGE HOT TIP 120V 600W 3/8DIA X 4IN L
Buy Surplus As Low As
CAN$43.36
BURNS LG4A1A
LG4A1A

BURNS

HEATER CARTRIDGE 120V 500W 3/8 DIA X 4L W/12IN
Buy Surplus As Low As
CAN$43.36
SLAUTTERBACK CORP 12600
12600

SLAUTTERBACK CORP

CARTRIDGE HEATER 240V 100W
Buy Surplus As Low As
CAN$121.12
EDWARDS SIGNALING 6266B-001
6266B-001

EDWARDS SIGNALING

DISCONTINUED BY MANUFACTURER,DUCT DETECTOR, 24 VDC
Buy Surplus As Low As
CAN$197.37
EDWARDS SIGNALING 1504-AQN5
1504-AQN5

EDWARDS SIGNALING

ELECTROMAGNETIC DOOR HOLDER, FLUSH/WALL, 24-120 VAC, 0.015 A, 2-3/4 IN WIDTH X 13/16 IN DEPTH X 4-1/ ...
Buy Surplus As Low As
CAN$113.64
IN STOCK!