S02-06-R

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY S02-06-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.31
Save as much as 46%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • S0206R
  • SOLDER SLEEVE
  • 1.9MM
  • TRANSPARENT BLUE
  • CONNECTOR TYPE:SOLDER SLEEVE
  • PRODUCT RANGE:S02 SERIES
  • WIRE GAUGE:-
  • INSULATOR COLOUR:BLUE
  • INSULATOR MATERIAL:PVDF (POLYVINYLIDENE FLUORIDE)
  • CONTACT PLATING:TIN PLATED CONTACTS
  • LENGTH:0.65
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S02-06-R
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to S02-06-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.58
SKU: 32212999
Save Up To CAN$0.73!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.00
SKU: 32213000
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.34
SKU: 32213001
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.95
SKU: 32213002
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S02-06-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY S02-04-R
S02-04-R

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

TERMINATOR, 20AWG, SOLDER/HEAT SHRINK, BLUE; CONNECTOR TYPE:TERMINATOR; PRODUCT RANGE:S02 SERIES; WI ...
Buy Surplus As Low As
CAN$6.58
TE CONNECTIVITY S02-07-R
S02-07-R

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

TERMINATOR W/LEAD, 22AWG, SOLDER/HEAT SHRINK, BLUE; CONNECTOR TYPE:TERMINATOR; PRODUCT RANGE:S02 SER ...
Buy Surplus As Low As
CAN$1.94
IN STOCK!
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$778.52
IN STOCK!
OMRON V600-H07-5M
V600-H07-5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE AND WIRE, R/W HEAD, 5M CABLE
Buy Surplus As Low As
CAN$1,141.18
Repair Yours
CAN$921.03
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$657.39
IN STOCK!
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$423.98
ALLEN BRADLEY 1745-C1
1745-C1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2014, CABLE, INTERCONNECT, 1.8M LENGTH, REPLACEMENT FOR SLC100/SL ...
Buy Surplus As Low As
CAN$116.70
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$39.89
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
ELECTRONIC MACHINE PARTS B2314
B2314

ELECTRONIC MACHINE PARTS

ALARM CABLE
Buy Surplus As Low As
CAN$62.05
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$255.57
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON G79-I150C-125
G79-I150C-125

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, INPUT, 1.5 METER LENGTH
Buy Surplus As Low As
CAN$221.59
IN STOCK!
PYROMATION INC S20-5-304
S20-5-304

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE S,20 AWG,SOLID,GLASS BRAID STD.,0.056 X 0.096
Buy Surplus As Low As
CAN$0.83
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$375.23
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!