Home
 > 
Safety Systems
 > 
Safety Tape/Barrier
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
S1030-TAPE-3/4X33FT

S1030-TAPE-3/4X33FT

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY S1030-TAPE-3/4X33FT
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$217.16
Save as much as 51%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • S1030TAPE34X33FT
  • TAPE
  • TAPE TYPE:SEALING
  • TAPE BACKING MATERIAL:PO (POLYOLEFIN)
  • TAPE WIDTH - METRIC:19.05MM
  • TAPE WIDTH - IMPERIAL:0.75
  • TAPE LENGTH - METRIC:15.24M
  • TAPE LENGTH - IMPERIAL:50FT
  • TAPE COLOUR:-
  • PRODUCT RANGE:-
  • ROLL LENGTH:50FT
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S1030-TAPE-3/4X33FT
CategorySafety Systems
SubcategorySafety Tape/Barrier
If you need a specific firmware or series relating to S1030-TAPE-3/4X33FT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$175.80
SKU: 32213011
Save Up To CAN$41.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$134.43
SKU: 32213012
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$116.70
SKU: 32213013
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$106.36
SKU: 32213014
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S1030-TAPE-3/4X33FT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY S02-08-R
S02-08-R

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

TERMINATOR W/LEAD, 22AWG, SOLDER/HEAT SHRINK, BLUE; CONNECTOR TYPE:TERMINATOR; PRODUCT RANGE:S02 SER ...
Buy Surplus As Low As
CAN$2.37
TE CONNECTIVITY S02-08-RCS453
S02-08-RCS453

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

TERMINAL, SOLDER SLEEVE, 4.3MM, BLUE; CONNECTOR TYPE:SOLDER SLEEVE; PRODUCT RANGE:S02 SERIES; WIRE G ...
Buy Surplus As Low As
CAN$3.47
ALLEN BRADLEY 440N-G02098
440N-G02098

ALLEN BRADLEY

GUARDMASTER LTD

CONTACT SWITCH, NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$354.54
Repair Yours
CAN$314.77
BANNER ENGINEERING ES-TA-3F1
ES-TA-3F1

BANNER ENGINEERING

EMERGENCY STOP SWITCH; INPUTS: TEN2-CHANNEL TYPE;24V DC; OUTPUTS: 2 CHANNELS;TERMINAL BLOCK: DETACHA ...
Buy Surplus As Low As
CAN$1,240.91
Repair Yours
CAN$879.83
RITTAL SZ-2586
SZ-2586

RITTAL

DISCONTINUED BY MANUFACTURER, DOOR LIMIT SWITCH, 230 VAC, 6 AMP, 24 VDC, 10 AMP, NORMALLY OPEN / NIO ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$307.27
IN STOCK!
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$248.18
HUBBELL HBL4100PS2W
HBL4100PS2W

HUBBELL

KELLEMS

SLEEVE PLUG, INDUSTRIAL GRADE, MALE, 100 AMP, 600 VAC, 3-POLE, 4-WIRE, GROUNDING STYLE 2, BLACK
Buy Surplus As Low As
CAN$1,032.61
IN STOCK!
OMRON D4D-L1CFAB
D4D-L1CFAB

OMRON

SAFETY DOOR LOCK SWITCH 1NO 1NC 24VD
Buy Surplus As Low As
CAN$515.57
Repair Yours
CAN$344.97
IN STOCK!
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$101.93
IN STOCK!
ALLEN BRADLEY 440N-N15017
440N-N15017

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, NON-CONTACT, 24V AC/DC, 48V AC, 110V AC, 230V AC, IN ...
Buy Surplus As Low As
CAN$310.23
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$106.36
EATON CORPORATION E48KL02
E48KL02

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, VERTICAL OPERATING KEY,E48 INTERLOCK
Buy Surplus As Low As
CAN$84.20
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION E48-P4K0
E48-P4K0

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, A600 RATING, 2AMP, 400V, 2NC SWICTH CONTACTS
Buy Surplus As Low As
CAN$168.41
Repair Yours
CAN$250.00
SCHMERSAL BPS 250
BPS 250

SCHMERSAL

ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SCHMERSAL TESZ1102/35
TESZ1102/35

SCHMERSAL

HINGE SAFETY SWITCH, THERMOPLASTIC, 1)NO/2)NC CONTACTS, EXTRA HINGE, 35-40 MM
Buy Surplus As Low As
CAN$240.00
Repair Yours
CAN$250.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!