Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
TE CONNECTIVITY
 > 
RAYCHEM CONNECTIVITY
 > 
ZHD-CT-50M-12.7-OUT-4

ZHD-CT-50M-12.7-OUT-4

Manufactured by TE CONNECTIVITY RAYCHEM CONNECTIVITY

TE CONNECTIVITY ZHD-CT-50M-12.7-OUT-4
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$872.47
Save as much as 56%
Last Value Update: 2022-03-24
Product Description
Warranty

Description

  • ZHDCT50M127OUT4
  • (PRICE/SP OF 50)
  • HEAT-SHRINK TUBING
  • 2:1
  • 12.7MM
  • YELLOW
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.5
  • I.D. SUPPLIED - METRIC:12.7MM
  • SHRINK TUBING / BOOT COLOUR:YELLOW
  • LENGTH - IMPERIAL:164FT
  • LENGTH - METRIC:50M
  • PRODUCT RANGE:ZHD-CT SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ZHD-CT-50M-12.7-OUT-4
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to ZHD-CT-50M-12.7-OUT-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$656.17
SKU: 134467955
Save Up To CAN$216.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$514.37
SKU: 134467956
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$447.08
SKU: 134467957
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$406.71
SKU: 134467958
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ZHD-CT-50M-12.7-OUT-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY GA5KF3550DPGS
GA5KF3550DPGS

TE CONNECTIVITY

DO 35 5K ± 1%
Buy Surplus As Low As
CAN$2.15
TE CONNECTIVITY 2150314-1
2150314-1

TE CONNECTIVITY

OCEAN_2.0_APPLICATOR-E-110F180F
Buy Surplus As Low As
CAN$5,009.10
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.14
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$622.03
IN STOCK!
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$399.23
IN STOCK!
OMRON R88A-CAWC015S
R88A-CAWC015S

OMRON

POWER CABLE, 15M
Buy Surplus As Low As
CAN$586.14
OMRON FCS-HCR-LB-103
FCS-HCR-LB-103

OMRON

REPLCD BY FCS-HCP-DUPLEX-1000M
Buy Surplus As Low As
CAN$58,938.43
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$243.72
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$332.44
ALLEN BRADLEY 43PT-NAS58FS
43PT-NAS58FS

ALLEN BRADLEY

PHOTOSWITCH

PLASTIC FIBER OPTIC CABLE, TRANSMITTED BEAM, PLASTIC, FOR USE WITH SMALL APERTURES, STAINLESS STEEL, ...
Buy Surplus As Low As
CAN$104.67
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
HONEYWELL 394800-30
394800-30

HONEYWELL

RESIDEO

IGNITION CABLE ASSEMBLY, 30", INTERMITTENT PILOT, RIGHT ANGLE BOOT FOR PILOT CONNECTION, USED WITH S ...
Buy Surplus As Low As
CAN$97.19
OMRON 3F88L-CR002C
3F88L-CR002C

OMRON

CABLE,RESOLVER EXT,RS17/T,2M
Buy Surplus As Low As
CAN$308.02
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$203.35
IN STOCK!
OMRON CS1W-CN713
CS1W-CN713

OMRON

CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, CS1 EXP I/O, DOUBLE ENDED, FEMALE CONNECTION, 0. ...
Buy Surplus As Low As
CAN$336.43
IN STOCK!
OMRON XS3W-M421-401-R
XS3W-M421-401-R

OMRON

E2J EXTENSION CABLE-1M
Buy Surplus As Low As
CAN$53.83
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!