Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
TE CONNECTIVITY
 > 
SCHRACK
 > 
RTB14012

RTB14012

Manufactured by TE CONNECTIVITY SCHRACK

TE CONNECTIVITY RTB14012
TE CONNECTIVITY RTB14012
TE CONNECTIVITY RTB14012
TE CONNECTIVITY RTB14012 0
TE CONNECTIVITY RTB14012 1
TE CONNECTIVITY RTB14012 2
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$17.83
Save as much as 52%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • RTB14012
  • RELAY
  • 12VDC
  • 12A
  • SPDT
  • THT
  • CONTACT CONFIGURATION:SPDT
  • COIL VOLTAGE:12VDC
  • CONTACT CURRENT:12A
  • PRODUCT RANGE:RT1 SERIES
  • RELAY MOUNTING:THROUGH HOLE
  • COIL TYPE:DC
  • CONTACT VOLTAGE VAC:250VAC
  • RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RTB14012
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to RTB14012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$14.21
SKU: 20775123
Save Up To CAN$3.62!
Additional quantities available with standard lead time.
3 in UK
47 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.80
SKU: 20775124
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.38
SKU: 20775125
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.53
SKU: 20775126
Save Up To CAN$9.31!
3 in UK
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to RTB14012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY RTB14006F
RTB14006F

TE CONNECTIVITY

POTTER & BRUMFIELD

POWER RELAY; COIL VOLTAGE VDC NOM:6V; COIL RESISTANCE:90OHM; NO. OF POLES:1; CONTACTS:SPDT; RELAY MO ...
Buy Surplus As Low As
CAN$3.31
TE CONNECTIVITY RTB14012F
RTB14012F

TE CONNECTIVITY

POTTER & BRUMFIELD

POWER/SIGNAL RELAY, 1 FORM C, SPDT, MOMENTARY, 0.033A (COIL), 12VDC (COIL), 400MW (COIL), 12A (CONTA ...
Buy Surplus As Low As
CAN$10.70
IN STOCK!
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.38
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.86
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$322.51
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.43
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.36
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.32
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.71
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
TURCK RU100-CP40-LIUX
RU100-CP40-LIUX

TURCK

DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 100 SERIES, COMBIPROX, RECTANGULAR HOUSING, 40MM SI ...
Buy Surplus As Low As
CAN$891.74
Repair Yours
CAN$620.93
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$312.11
IN STOCK!
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.29
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.42
IN STOCK!
KB ELECTRONICS KBIC-240DS
KBIC-240DS

KB ELECTRONICS

MOTOR SPEED CONTROLLER, 6 AMP, INPUT: 15-230 VAC, 50/60 HZ, OUTPUT 90 VDC, 1 HP W/ HEATSINK, 0.5 HP ...
Buy Surplus As Low As
CAN$120.38
Repair Yours
CAN$250.00
IN STOCK!
PARKER PVL-B111618
PVL-B111618

PARKER

SCHRADER BELLOWS

SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION
Buy Surplus As Low As
CAN$150.11
IN STOCK!