Home
 > 
RF
 > 
RF Assembly
 > 
TE CONNECTIVITY
 > 
2081560-1

2081560-1

Manufactured by TE CONNECTIVITY

TE CONNECTIVITY 2081560-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$523.76
Save as much as 57%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 20815601
  • RF ADAPTER
  • N PLUG-N PLUG
  • 50 OHM
  • CONVERT FROM COAX TYPE:N
  • CONVERT FROM GENDER:PLUG
  • CONVERT TO COAX TYPE:N
  • CONVERT TO GENDER:PLUG
  • ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER
  • IMPEDANCE:50OHM
  • CONNECTOR TYPE:INTRA SERIES COAXIAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2081560-1
CategoryRF
SubcategoryRF Assembly
If you need a specific firmware or series relating to 2081560-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$392.10
SKU: 134524007
Save Up To CAN$131.66!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$306.99
SKU: 134524008
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$266.76
SKU: 134524009
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$242.91
SKU: 134524010
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2081560-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY GA30K6A1C
GA30K6A1C

TE CONNECTIVITY

DISCRETE NTC, 30,000 ± 0.5°C
Buy Surplus As Low As
CAN$4.09
TE CONNECTIVITY 2151390-1
2151390-1

TE CONNECTIVITY

OC-AT-S-FM-080F100OV-001-0213
Buy Surplus As Low As
CAN$5,761.31
MURR ELEKTRONIK 4000-71001-0620004
4000-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4, TINNED COPPER
Buy Surplus As Low As
CAN$20.86
MURR ELEKTRONIK 4000-71001-3520006
4000-71001-3520006

MURR ELEKTRONIK

GROUNDING STRIP 35MM² 200MM FOR M6, TINNED COPPER
Buy Surplus As Low As
CAN$34.28
BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$156.48
BLACK BOX CORP LS900PKA
LS900PKA

BLACK BOX CORP

LONGSPAN WIRELESS ETHERNET EXTENDER, INTEGRATED RADIO AND DIRECTIONAL ANTENNA (2-UNIT KIT), POINT-TO ...
Buy Surplus As Low As
CAN$2,654.14
ABB THOMAS & BETTS GB14-24-TB
GB14-24-TB

ABB THOMAS & BETTS

RUSSELLSTOLL

EQUIPMENT GROUNDING KIT 2-17/64IN LENGTH
Buy Surplus As Low As
CAN$20.86
BIRD TECHNOLOGIES 50-A-FFN-20
50-A-FFN-20

BIRD TECHNOLOGIES

BIRD ELECTRONIC

ATTENUATOR CONVECTION COOLED 50W
Buy Surplus As Low As
CAN$129.65
CHAUVIN ARNOUX GROUP 2135.22
2135.22

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 4630 KIT-150FT (MODEL 4630 & CAT. #2135.35)
Buy Surplus As Low As
CAN$2,199.61
Repair Yours
CAN$1,590.74
CHAUVIN ARNOUX GROUP 2135.23
2135.23

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 4630 KIT-300FT (MODEL 4630 & CAT. #2135.36)
Buy Surplus As Low As
CAN$2,315.85
Repair Yours
CAN$1,673.78
MURR ELEKTRONIK 4001-71001-0630004
4001-71001-0630004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 300MM FOR M4
Buy Surplus As Low As
CAN$278.68
EATON CORPORATION CHGLK2
CHGLK2

EATON CORPORATION

CROUSE HINDS

66227633903
Buy Surplus As Low As
CAN$38.75
HAMMOND MANUFACTURING GRDBARV18
GRDBARV18

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 1800H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$289.11
SIEMENS US2:ECGB202
US2:ECGB202

SIEMENS

GROUND BAR KITS FOR LEGACY LOAD CENTERS
Buy Surplus As Low As
CAN$8.40
MERSEN 83060250
83060250

MERSEN

FERRAZ SHAWMUT

GROUND MONITORING DEVICE
Buy Surplus As Low As
CAN$1,393.39
ALLEN BRADLEY 81001-938-01-R
81001-938-01-R

ALLEN BRADLEY

SS GROUNDING WELL, 1/4 NTP
COMMSCOPE GKT-158SG
GKT-158SG

COMMSCOPE

ANDREW

GROUNDING KIT, SG SERIES, PREP TOOL FOR 1-5/8IN CORRUGATED CABLE, ALUMINUM
Buy Surplus As Low As
CAN$396.41
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!