LM2596S-ADJ/NOPB

Manufactured by TEXAS INSTRUMENTS SEMI

TEXAS INSTRUMENTS SEMI LM2596S-ADJ/NOPB
TEXAS INSTRUMENTS SEMI LM2596S-ADJ/NOPB
TEXAS INSTRUMENTS SEMI LM2596S-ADJ/NOPB 0
TEXAS INSTRUMENTS SEMI LM2596S-ADJ/NOPB 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • LM2596SADJNOPB
  • IC
  • DC/DC CONVERTER
  • 3A
  • TOPOLOGY:BUCK (STEP DOWN)
  • INPUT VOLTAGE MIN:4.5V
  • INPUT VOLTAGE MAX:40V
  • NO. OF OUTPUTS:1OUTPUTS
  • DC / DC CONVERTER IC CASE:TO-263
  • NO. OF PINS:5PINS
  • OUTPUT CURRENT:3A
  • OUTPUT VOLTAGE MIN:1.2V
  • OUTPUT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LM2596S-ADJ/NOPB
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to LM2596S-ADJ/NOPB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TEXAS INSTRUMENTS SEMI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$20.08
SKU: 47434547
Save Up To CAN$1.43!
Additional quantities available with standard lead time.
100 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 47434548
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 47434549
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 47434550
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LM2596S-ADJ/NOPB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TEXAS INSTRUMENTS SEMI LM2596S-5.0/NOPB
LM2596S-5.0/NOPB

TEXAS INSTRUMENTS SEMI

IC, DC/DC CONVERTER, 3A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; D ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
ALLEN BRADLEY EK46561
EK46561

ALLEN BRADLEY

16-CHANNEL A/D W/8 VOLT AND8 ICP AND TACH
Buy Surplus As Low As
CAN$35,871.82
Repair Yours
Contact Us
OMRON H72A
H72A

OMRON

MULTI-PLEXER
Buy Surplus As Low As
CAN$497.84
Repair Yours
CAN$360.14
TRW 10005664
10005664

TRW

MULTIPLEXER
CARLO GAVAZZI SL180724
SL180724

CARLO GAVAZZI

SET RESET MEM RELAY 24 VDC
Buy New
CAN$353.00
ANALOG DEVICES ADG1204YRUZ
ADG1204YRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, TSSOP-14; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$6.37
ANALOG DEVICES ADG528FBN
ADG528FBN

ANALOG DEVICES

MULTIPLEXER IC; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:NO; PACKAGE/CASE:18-DIP; PEAK REFLOW COMPA ...
Buy Surplus As Low As
CAN$31.02
IN STOCK!
ON SEMICONDUCTOR 74VHC273MTCX
74VHC273MTCX

ON SEMICONDUCTOR

(PRICE/TC) FLIP-FLOP, D-TYPE, 165MHZ, TSSOP-20, LOGIC FAMILY / BASE NUMBER:74VHC273, FLIP-FLOP TYPE: ...
Buy Surplus As Low As
CAN$0.56
IN STOCK!
ON SEMICONDUCTOR H11L1-M
H11L1-M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 1M ...
Buy Surplus As Low As
CAN$2.02
IN STOCK!
ON SEMICONDUCTOR 74LCX541MTC
74LCX541MTC

ON SEMICONDUCTOR

IC, BUFFER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, 20-TSSOP
Buy Surplus As Low As
CAN$0.74
IN STOCK!
ON SEMICONDUCTOR FST3257MTC
FST3257MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, 2:1 QUAD MUX/DEMUX, TSSOP-16; LOGIC TYPE:MULTIPLEXER; NO. OF CHANNELS:4; RATIO:2:1; ON STATE RES ...
Buy Surplus As Low As
CAN$0.75
ON SEMICONDUCTOR MM74HC157N
MM74HC157N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER, HC/UH SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, CMOS, PDIP16
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ON SEMICONDUCTOR MM74HC273WM
MM74HC273WM

ON SEMICONDUCTOR

D FLIP-FLOP, HC/UH SERIES, 1-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$1.61
IN STOCK!
ON SEMICONDUCTOR MM74HC4051M
MM74HC4051M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744051; SUPPLY VOLT ...
Buy Surplus As Low As
CAN$1.13
IN STOCK!
ON SEMICONDUCTOR MM74HC541WM
MM74HC541WM

ON SEMICONDUCTOR

BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SO-20 7.5 MM WIDE
Buy Surplus As Low As
CAN$0.56
IN STOCK!
ON SEMICONDUCTOR MM74HC573N
MM74HC573N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, DIP-20
Buy Surplus As Low As
CAN$4.43
IN STOCK!
SKF 6312-C3
6312-C3

SKF

BALL BEARING, DEEP GROOVE, 60MM INSIDE DIAMETER, 130MM OUTSIDE DIAMETER,RADIAL/DEEP GROOVE BALL BEAR ...
Buy Surplus As Low As
CAN$184.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!