Home
 > 
Integrated Circuits
 > 
Logic IC
 > 
TEXAS INSTRUMENTS SEMI
 > 
LM2940T-5.0/NOPB

LM2940T-5.0/NOPB

Manufactured by TEXAS INSTRUMENTS SEMI

TEXAS INSTRUMENTS SEMI LM2940T-5.0/NOPB
TEXAS INSTRUMENTS SEMI LM2940T-5.0/NOPB
TEXAS INSTRUMENTS SEMI LM2940T-5.0/NOPB 0
TEXAS INSTRUMENTS SEMI LM2940T-5.0/NOPB 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.67
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • LM2940T50NOPB
  • IC
  • V REG
  • LINEAR
  • 5V
  • OUTPUT TYPE:FIXED
  • INPUT VOLTAGE MIN:0V
  • INPUT VOLTAGE MAX:26V
  • FIXED OUTPUT VOLTAGE NOM.:5V
  • ADJUSTABLE OUTPUT VOLTAGE MIN:-
  • ADJUSTABLE OUTPUT VOLTAGE MAX:-
  • OUTPUT CURRENT:1A
  • DROPOUT VOLTAGE VDO:500MV
  • LDO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LM2940T-5.0/NOPB
CategoryIntegrated Circuits
SubcategoryLogic IC
If you need a specific firmware or series relating to LM2940T-5.0/NOPB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TEXAS INSTRUMENTS SEMI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$5.10
SKU: 47443450
Save Up To CAN$0.57!
Additional quantities available with standard lead time.
90 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.99
SKU: 47443451
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.47
SKU: 47443452
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.15
SKU: 47443453
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to LM2940T-5.0/NOPB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TEXAS INSTRUMENTS SEMI LM2940T-10.0/NOPB
LM2940T-10.0/NOPB

TEXAS INSTRUMENTS SEMI

FIXED POSITIVE LDO REGULATOR, 10V, 1V DROPOUT, BIPOLAR, TO-220
Buy Surplus As Low As
CAN$1.49
IN STOCK!
TEXAS INSTRUMENTS SEMI LM2941T
LM2941T

TEXAS INSTRUMENTS SEMI

DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 5V MIN, 20V MAX, 1V DROPOUT, BIPOLA ...
Buy Surplus As Low As
CAN$7.15
IN STOCK!
WAVETEK 53OPT5313264
53OPT5313264

WAVETEK

MULTIPLEXER
Buy Surplus As Low As
CAN$1,327.81
Repair Yours
CAN$973.45
ALLEN BRADLEY EK45922
EK45922

ALLEN BRADLEY

ENTRX 16 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$33,646.15
Repair Yours
Contact Us
ALLEN BRADLEY EK45929
EK45929

ALLEN BRADLEY

ENTRX 8 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$27,171.01
Repair Yours
Contact Us
ALLEN BRADLEY EK45932
EK45932

ALLEN BRADLEY

ENTRX 4 CHANNEL A/D W/VOLTAGE/ICP INPUT
Buy Surplus As Low As
CAN$18,974.63
Repair Yours
Contact Us
CARLO GAVAZZI S160156024
S160156024

CARLO GAVAZZI

. FLIP FLOP RELAY MEM 24 VAC
Buy New
CAN$364.00
CARLO GAVAZZI S160156230
S160156230

CARLO GAVAZZI

FLIP FLOP RELAY MEM 230 VAC
Buy New
CAN$364.00
CARLO GAVAZZI SL170724
SL170724

CARLO GAVAZZI

SET RESET RELAY 24 VDC
Buy New
CAN$292.00
TT ELECTRONICS OPB961N51
OPB961N51

TT ELECTRONICS

OPTEK TECHNOLOGY

LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3.18MM SLOT WIDTH
Buy Surplus As Low As
CAN$5.08
ANALOG DEVICES ADG438FBRZ
ADG438FBRZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 8:1, 1, 450 OHM, 15V, NSOIC, 16 ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ANALOG DEVICES ADG509AKNZ
ADG509AKNZ

ANALOG DEVICES

IC, ANALOG SWITCH, 2 CIRCUITS, 4:1, SP4T, 4500 OHM, 16.5V, 300NS, 16-DIP, 7.62MM WIDE
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ANALOG DEVICES ADG704BRMZ
ADG704BRMZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, MSOP-10; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:1CIRCUITS; ON STA ...
Buy Surplus As Low As
CAN$2.29
IN STOCK!
ALLEN BRADLEY 2030-MLXCF-SYSP
2030-MLXCF-SYSP

ALLEN BRADLEY

SYSTEM MULTIPLEXER MODULE
Buy Surplus As Low As
CAN$11,770.01
Repair Yours
CAN$7,671.06
ON SEMICONDUCTOR 74VCX163245MTD
74VCX163245MTD

ON SEMICONDUCTOR

BUS TRANSCEIVER, ALVC/VCX/A SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-48
Buy Surplus As Low As
CAN$1.87
IN STOCK!
ON SEMICONDUCTOR 74VHC244MTCX
74VHC244MTCX

ON SEMICONDUCTOR

(PRICE/TC) BUFFER, NON INVERTING, OCTAL, TSSOP-20, LOGIC FAMILY / BASE NUMBER:74VHC244, LOGIC DEVICE ...
Buy Surplus As Low As
CAN$0.80
IN STOCK!
ON SEMICONDUCTOR 74F374SC
74F374SC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS DRIVER, F/FAST SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20 7. ...
Buy Surplus As Low As
CAN$4.47
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!