Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
TEXTRON
 > 
GREENLEE TOOL
 > 
33L14

33L14

Manufactured by TEXTRON GREENLEE TOOL

TEXTRON 33L14
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$19.20
Save as much as 41%
Last Value Update: 2013-03-01
Product Description
Warranty

Description

  • 33L14
  • BIT
  • SPADE (1/4 LONG) (33L) (POP)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #33L14
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 33L14, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TEXTRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.20
SKU: 34017199
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 34017200
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 34017201
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.27
SKU: 34017202
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 33L14, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TEXTRON 33A-7/8
33A-7/8

TEXTRON

GREENLEE TOOL

(PRICE/BX 6) BIT SPADE (7/8) (33A) (POP)
Buy Surplus As Low As
CAN$5.02
TEXTRON 33L114
33L114

TEXTRON

GREENLEE TOOL

BIT,SPADE-LONG (1-1/4) (33L) (POP)
Buy Surplus As Low As
CAN$16.25
OSG 5220100
5220100

OSG

SQUARE END MILL: 1/8'' DIA, 3/8'' LOC, 3/8'' SHANK DIA, 3-1/16'' OAL, 2 FLUTES, COBALT DOUBLE END, U ...
Buy Surplus As Low As
CAN$75.34
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$94.55
SANDVIK 749606038
749606038

SANDVIK

END MILL CARBIDE 4FLUTE 12MM SHANK DIA
Buy Surplus As Low As
CAN$36.93
CARR 748-260078N
748-260078N

CARR

END MILL CARBIDE TIPPED
Buy Surplus As Low As
CAN$251.14
IN STOCK!
NIAGARA CUTTER 85052
85052

NIAGARA CUTTER

END MILL CENTER CUT 5MM 4FLUTE
Buy Surplus As Low As
CAN$22.16
HANITA TF621V25088
TF621V25088

HANITA

END MILL, 1X4INCH, 6FLUTE, SQUARE END, CENTER CUT
Buy Surplus As Low As
CAN$140.34
FMT 3154498
3154498

FMT

END MILL, 4-1/2INCH, 36MM
Buy Surplus As Low As
CAN$156.59
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$221.59
GREENFIELD TAP & DIE C40245
C40245

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL 3FLUTE 2IN
Buy Surplus As Low As
CAN$353.07
HANITA 625V51763
625V51763

HANITA

END MILL, 2X6INCH, 8FLUTE
Buy Surplus As Low As
CAN$744.54
MONSTER TOOL 250-340016
250-340016

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .016IN DIA
Buy Surplus As Low As
CAN$19.20
MONSTER TOOL 250-320026
250-320026

MONSTER TOOL

END MILL, .026IN 2 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$19.20
MONSTER TOOL 220-031075
220-031075

MONSTER TOOL

END MILL, 15/64INCH, 4FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$10.71
MONSTER TOOL 250-340018
250-340018

MONSTER TOOL

END MILL, .018IN, 4 FLUTE ,BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$12.20
RIX TOOLS 25159
25159

RIX TOOLS

CARBIDE END MILL SET 8 MM, 5 CUTTERS 25150 25151 25152 25153 25154 /COATED
Buy Surplus As Low As
CAN$452.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!