Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
TEXTRON
 > 
GREENLEE TOOL
 > 
M0110/05

M0110/05

Manufactured by TEXTRON GREENLEE TOOL

TEXTRON M0110/05
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$50.20
Save as much as 47%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • M011005
  • ADAPTOR
  • 6POS BT PLUG- 4POS RJ11 JACK
  • IN LINE CONNECTOR A:BT
  • IN LINE CONNECTOR B:RJ11
  • CONNECTOR TYPE:ADAPTOR
  • IN-LINE
  • PRODUCT RANGE:-
  • CONVERT FROM GENDER:PLUG
  • CONVERT FROM POSITIONS:6WAYS
  • CONVERT TO GENDER:JACK
  • CONVERT TO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #M0110/05
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to M0110/05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TEXTRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$44.46
SKU: 109266482
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$35.45
SKU: 109266483
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.02
SKU: 109266484
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.07
SKU: 109266485
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to M0110/05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$354.54
EATON CORPORATION DS16CP
DS16CP

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH ACCESS, CONTROL POLE FOR DG, 400-600A DG, 30-1200A DH, 1200 AMP HEAVY DUTY
Buy Surplus As Low As
CAN$202.00
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HF361R
HF361R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HF SERIES, HEAVY DUTY, 30 AMP, 3 POLE, 600 VOLT, FUSIBLE, PANEL MOUNT
Buy Surplus As Low As
CAN$751.53
Repair Yours
CAN$320.01
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$155.11
EUCHNER TP4-4131A024M
TP4-4131A024M

EUCHNER

SAFETY SWITCH, GUARD LOCKING MONITORING, W/DOOR MONITORING CONTACT, ELECTRICAL GUARD LOCK, OPEN-CIRC ...
Buy Surplus As Low As
CAN$280.00
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4DL-1DFA-B
D4DL-1DFA-B

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SMALL DOOR LOCK SWITCH, 2 NC, 24 VDC, IP65
Buy Surplus As Low As
CAN$531.82
Repair Yours
CAN$384.57
SICK 7023601
7023601

SICK

115 VAC, PLUG CONNECTOR, MINI
Buy Surplus As Low As
CAN$497.84
Repair Yours
CAN$364.14
SICK WEU-26/2-221
WEU-26/2-221

SICK

SAFETY SWITCH 115 VAC PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$697.27
Repair Yours
CAN$358.70
IN STOCK!
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,319.61
Repair Yours
Contact Us
ALLEN BRADLEY 440K-T11172
440K-T11172

ALLEN BRADLEY

GUARDMASTER LTD

TROJAN 6, 4NC, 3XM20, 1/2NPT,NO ACTUATOR
Buy Surplus As Low As
CAN$125.57
ALLEN BRADLEY 1786-TCAP
1786-TCAP

ALLEN BRADLEY

CONNECTOR, CONTROLNET, DUMMY LOAD, COAXIAL BNC, *** BOX OF 5 ***
Buy Surplus As Low As
CAN$299.15
IN STOCK!
EATON CORPORATION DH221NRK
DH221NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RA ...
Buy Surplus As Low As
CAN$180.55
IN STOCK!
EATON CORPORATION DH461FGK
DH461FGK

EATON CORPORATION

CUTLER HAMMER

30A/4P HD FUSIBLE SAFETY SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$1,037.04
OMRON D4D-H35AS
D4D-H35AS

OMRON

HINGED SAFETY SW/SHAFT 1NO/1NC
Buy Surplus As Low As
CAN$94.55
OMRON D4DH35BC
D4DH35BC

OMRON

HINGED SAFE SW/ARM 1VR 1NO/1NC
Buy Surplus As Low As
CAN$137.39
TDK DRB15-24-1
DRB15-24-1

TDK

LAMBDA

AC-DC CONVERTER, DIN RAIL, 1 O/P, 15.12W, 0.63A, 24V; POWER SUPPLY APPLICATIONS:ITE; NO. OF OUTPUTS: ...
Buy Surplus As Low As
CAN$54.66
TEKTRONIX MSO58:5-BW-1000
MSO58:5-BW-1000

TEKTRONIX

MIXED SIGNAL OSC, 1GHZ, 6.25GSPS, 8-CH; PRODUCT RANGE:5 SERIES MSO; SCOPE CHANNELS:8 CHANNEL; BANDWI ...
Buy Surplus As Low As
CAN$54,325.14
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!